Hioki USA Corporation Analog Megohmmeter, 3-Range, 250 to 1000V 3490

Description
Product Highlights 3-range testing voltage, Insulation meter Continuity check, 3? range via 200mA testing Luminous scale Check for live circuits Check for the battery status Testing voltage 250 V DC, 500 V DC, 1000 V DC Rated resistance 100 MΩ, 100 MΩ, 4000 MΩ Accuracy 1st effective measuring range ±5 % of indicated value 0.05 to 50 MΩ, ±5 % of indicated value 2 to 1000 MΩ Rated measurement current 1 mA Low resistance 3 Ω range, ±0.09 Ω accuracy, 200 mA DC measuring current, 4.1 to 6.9 V open-circuit voltage AC voltage range 0 to 600 V (50/60 Hz), ±5 % of maximum scale value accuracy, 100 kΩ or more input resistance Other functions Luminous scale, Battery status check, Live circuit check Power consumption AA alkaline (LR6) battery × 4, Continuous use: 20 hours (at 500 V range, no load) Dimensions, mass 159 mm (6.26 in)W × 177 mm (6.97 in)H × 53 mm (2.09 in)D, 610 g (21.5 oz), (including battery, not including test lead) Each Unit Includes Test lead Operation manual Shoulder strap AA alkaline battery (LR6)
Datasheet
Description
Product Highlights 3-range testing voltage, Insulation meter Continuity check, 3? range via 200mA testing Luminous scale Check for live circuits Check for the battery status Testing voltage 250 V DC, 500 V DC, 1000 V DC Rated resistance 100 MΩ, 100 MΩ, 4000 MΩ Accuracy 1st effective measuring range ±5 % of indicated value 0.05 to 50 MΩ, ±5 % of indicated value 2 to 1000 MΩ Rated measurement current 1 mA Low resistance 3 Ω range, ±0.09 Ω accuracy, 200 mA DC measuring current, 4.1 to 6.9 V open-circuit voltage AC voltage range 0 to 600 V (50/60 Hz), ±5 % of maximum scale value accuracy, 100 kΩ or more input resistance Other functions Luminous scale, Battery status check, Live circuit check Power consumption AA alkaline (LR6) battery × 4, Continuous use: 20 hours (at 500 V range, no load) Dimensions, mass 159 mm (6.26 in)W × 177 mm (6.97 in)H × 53 mm (2.09 in)D, 610 g (21.5 oz), (including battery, not including test lead) Each Unit Includes Test lead Operation manual Shoulder strap AA alkaline battery (LR6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Megohmmeter, 3-Range, 250 to 1000V - 3490 - Transcat, Inc.
Rochester, NY, USA
Analog Megohmmeter, 3-Range, 250 to 1000V
3490
Analog Megohmmeter, 3-Range, 250 to 1000V 3490
Product Highlights 3-range testing voltage, Insulation meter Continuity check, 3? range via 200mA testing Luminous scale Check for live circuits Check for the battery status Testing voltage 250 V DC, 500 V DC, 1000 V DC Rated resistance 100 MΩ, 100 MΩ, 4000 MΩ Accuracy 1st effective measuring range ±5 % of indicated value 0.05 to 50 MΩ, ±5 % of indicated value 2 to 1000 MΩ Rated measurement current 1 mA Low resistance 3 Ω range, ±0.09 Ω accuracy, 200 mA DC measuring current, 4.1 to 6.9 V open-circuit voltage AC voltage range 0 to 600 V (50/60 Hz), ±5 % of maximum scale value accuracy, 100 kΩ or more input resistance Other functions Luminous scale, Battery status check, Live circuit check Power consumption AA alkaline (LR6) battery × 4, Continuous use: 20 hours (at 500 V range, no load) Dimensions, mass 159 mm (6.26 in)W × 177 mm (6.97 in)H × 53 mm (2.09 in)D, 610 g (21.5 oz), (including battery, not including test lead) Each Unit Includes Test lead Operation manual Shoulder strap AA alkaline battery (LR6)

Product Highlights

  • 3-range testing voltage, Insulation meter
  • Continuity check, 3? range via 200mA testing
  • Luminous scale
  • Check for live circuits
  • Check for the battery status
  • Testing voltage 250 V DC, 500 V DC, 1000 V DC
  • Rated resistance 100 MΩ, 100 MΩ, 4000 MΩ
  • Accuracy 1st effective measuring range ±5 % of indicated value 0.05 to 50 MΩ, ±5 % of indicated value 2 to 1000 MΩ
  • Rated measurement current 1 mA
  • Low resistance 3 Ω range, ±0.09 Ω accuracy, 200 mA DC measuring current, 4.1 to 6.9 V open-circuit voltage
  • AC voltage range 0 to 600 V (50/60 Hz), ±5 % of maximum scale value accuracy,
  • 100 kΩ or more input resistance
  • Other functions Luminous scale, Battery status check, Live circuit check
  • Power consumption AA alkaline (LR6) battery × 4, Continuous use: 20 hours (at 500 V range, no load)
  • Dimensions, mass 159 mm (6.26 in)W × 177 mm (6.97 in)H × 53 mm (2.09 in)D, 610 g (21.5 oz), (including battery, not including test lead)

Each Unit Includes

  • Test lead
  • Operation manual
  • Shoulder strap
  • AA alkaline battery (LR6)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number 3490
Product Name Analog Megohmmeter, 3-Range, 250 to 1000V
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Insulation Testers - 2889859 - RS Components, Ltd.
Specs
DC Current Out 32 amps
View Details
Cropico - DO8000 - Seaward Group USA
Seaward Group USA
Specs
Testing Method Automatic; Manual
Safety Agency Rating CE
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 - 256VAC
View Details