Megger Megohmmeter/Insulation Tester Hand-Cranked 6410-957

Description
Product Highlights Megger Model # 210170 Test Voltages: 100, 250, 500, 1000 VDC Insulation Resistance: 0 to 20,000 Megohms Hand-Cranked, Extremely Stable Test Voltage Guard Terminal Eliminates Surface Leakage Current 7 x 6 x 5" HWD/5 lbs. Each Unit Includes Six AA Alkaline batteries (XL8190 only) Test lead set (4764E) Carrying case Instructions
Datasheet
Description
Product Highlights Megger Model # 210170 Test Voltages: 100, 250, 500, 1000 VDC Insulation Resistance: 0 to 20,000 Megohms Hand-Cranked, Extremely Stable Test Voltage Guard Terminal Eliminates Surface Leakage Current 7 x 6 x 5" HWD/5 lbs. Each Unit Includes Six AA Alkaline batteries (XL8190 only) Test lead set (4764E) Carrying case Instructions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Megohmmeter/Insulation Tester Hand-Cranked - 8003E - Transcat, Inc.
Rochester, NY, USA
Megohmmeter/Insulation Tester Hand-Cranked
8003E
Megohmmeter/Insulation Tester Hand-Cranked 8003E
Product Highlights Megger Model # 210170 Test Voltages: 100, 250, 500, 1000 VDC Insulation Resistance: 0 to 20,000 Megohms Hand-Cranked, Extremely Stable Test Voltage Guard Terminal Eliminates Surface Leakage Current 7 x 6 x 5" HWD/5 lbs. Each Unit Includes Six AA Alkaline batteries (XL8190 only) Test lead set (4764E) Carrying case Instructions

Product Highlights

  • Megger Model # 210170
  • Test Voltages: 100, 250, 500, 1000 VDC
  • Insulation Resistance: 0 to 20,000 Megohms
  • Hand-Cranked, Extremely Stable Test Voltage
  • Guard Terminal Eliminates Surface Leakage Current
  • 7 x 6 x 5" HWD/5 lbs.

Each Unit Includes

  • Six AA Alkaline batteries (XL8190 only)
  • Test lead set (4764E)
  • Carrying case
  • Instructions
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number 8003E
Product Name Megohmmeter/Insulation Tester Hand-Cranked
Resistance Range 0.0 to 2.00E7 kohms
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Insulation Testers - 4713306 - RS Components, Ltd.
Specs
Operating Temperature 5 F (-15 C)
View Details
Seaward - Europa PAC Plus - Seaward Group USA
Specs
Testing Method Automatic; Semi-automatic; Manual
Safety Agency Rating CE
Input Voltage 220 - 240 VAC
View Details