AEMC Instruments Digital Megohmmeter, Auto DAR/PI, 500V/1000V/2500V/5000V 2130.18

Description
Product Highlights Test voltage combination of 500V, 1000V, 2500V and 5000V Insulation measurements from 30kΩ to 10TΩ Adjustable and programmable test voltage (40 to 5100V) Automatic calculation of DAR and PI values Direct measurement and display of Capacitance and Leakage Current Display of resistance, test voltage and run time Programmable test run times and PI ratio times Automatic test inhibition if live sample (>25) Automatic discharge and display of discharge voltage Large dual-display with time, voltage and measurements shown Rugged dual wall weatherproof field case Designed and built to IEC safety standards EN 61010-1, 1000V CAT III Each Unit Includes Classic Tool Bag 3 color coded 6 ft leads 3 color coded alligator clips Jumper lead Fuse Rechargeable battery pack 115V power cord User Manual
Datasheet
Description
Product Highlights Test voltage combination of 500V, 1000V, 2500V and 5000V Insulation measurements from 30kΩ to 10TΩ Adjustable and programmable test voltage (40 to 5100V) Automatic calculation of DAR and PI values Direct measurement and display of Capacitance and Leakage Current Display of resistance, test voltage and run time Programmable test run times and PI ratio times Automatic test inhibition if live sample (>25) Automatic discharge and display of discharge voltage Large dual-display with time, voltage and measurements shown Rugged dual wall weatherproof field case Designed and built to IEC safety standards EN 61010-1, 1000V CAT III Each Unit Includes Classic Tool Bag 3 color coded 6 ft leads 3 color coded alligator clips Jumper lead Fuse Rechargeable battery pack 115V power cord User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Megohmmeter, Auto DAR/PI, 500V/1000V/2500V/5000V - 2130.18 - Transcat, Inc.
Rochester, NY, USA
Digital Megohmmeter, Auto DAR/PI, 500V/1000V/2500V/5000V
2130.18
Digital Megohmmeter, Auto DAR/PI, 500V/1000V/2500V/5000V 2130.18
Product Highlights Test voltage combination of 500V, 1000V, 2500V and 5000V Insulation measurements from 30kΩ to 10TΩ Adjustable and programmable test voltage (40 to 5100V) Automatic calculation of DAR and PI values Direct measurement and display of Capacitance and Leakage Current Display of resistance, test voltage and run time Programmable test run times and PI ratio times Automatic test inhibition if live sample (>25) Automatic discharge and display of discharge voltage Large dual-display with time, voltage and measurements shown Rugged dual wall weatherproof field case Designed and built to IEC safety standards EN 61010-1, 1000V CAT III Each Unit Includes Classic Tool Bag 3 color coded 6 ft leads 3 color coded alligator clips Jumper lead Fuse Rechargeable battery pack 115V power cord User Manual

Product Highlights

  • Test voltage combination of 500V, 1000V, 2500V and 5000V
  • Insulation measurements from 30kΩ to 10TΩ
  • Adjustable and programmable test voltage (40 to 5100V)
  • Automatic calculation of DAR and PI values
  • Direct measurement and display of Capacitance and Leakage Current
  • Display of resistance, test voltage and run time
  • Programmable test run times and PI ratio times
  • Automatic test inhibition if live sample (>25)
  • Automatic discharge and display of discharge voltage
  • Large dual-display with time, voltage and measurements shown
  • Rugged dual wall weatherproof field case
  • Designed and built to IEC safety standards
  • EN 61010-1, 1000V CAT III

Each Unit Includes

  • Classic Tool Bag
  • 3 color coded 6 ft leads
  • 3 color coded alligator clips
  • Jumper lead
  • Fuse
  • Rechargeable battery pack
  • 115V power cord
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number 2130.18
Product Name Digital Megohmmeter, Auto DAR/PI, 500V/1000V/2500V/5000V
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Insulation Testers - 9176308 - RS Components, Ltd.
Specs
DC Current Out 1.00E-3 amps
View Details
Ohm-Stat™ Megohmeter - RT-500 - RDM Industrial Products, Inc.
RDM Industrial Products, Inc.
Specs
Testing Method Manual
Safety Agency Rating ANSI/EOS/EOD
Display DigitalMeter
View Details