Extech Insulation Testers 380260

Description
Extech 380260 Insulation Tester
Request a Quote Datasheet
Description
Extech 380260 Insulation Tester
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Testers - 2675657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Insulation Testers
2675657
Insulation Testers 2675657
Extech 380260 Insulation Tester

Extech 380260 Insulation Tester

Supplier's Site
Autoranging Digital Megohmmeter 1000V w/Dual Backlit Display - 380260 - Transcat, Inc.
Rochester, NY, USA
Autoranging Digital Megohmmeter 1000V w/Dual Backlit Display
380260
Autoranging Digital Megohmmeter 1000V w/Dual Backlit Display 380260
Product Highlights 250V, 500V, and 1000V test voltages Insulation Resistance to 2000MOhm Lo Ohm function for testing connections Lock Power On Function for hands-free operation Data Hold to freeze displayed reading Complete with heavy duty test leads, alligator clip test lead, 6 x AA batteries, hanging strap and hard carrying case Each Unit Includes Heavy Duty Test Leads Carrying Case Six AA Batteries

Product Highlights

  • 250V, 500V, and 1000V test voltages
  • Insulation Resistance to 2000MOhm
  • Lo Ohm function for testing connections
  • Lock Power On Function for hands-free operation
  • Data Hold to freeze displayed reading
  • Complete with heavy duty test leads, alligator clip test lead, 6 x AA batteries, hanging strap and hard carrying case

Each Unit Includes

  • Heavy Duty Test Leads
  • Carrying Case
  • Six AA Batteries
Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Transcat, Inc.
Product Category Megohmmeters Megohmmeters
Product Number 2675657 380260
Product Name Insulation Testers Autoranging Digital Megohmmeter 1000V w/Dual Backlit Display
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Cropico - DO5000 - Seaward Group USA
Seaward Group USA
Specs
Testing Method Automatic; Manual
Safety Agency Rating IEC
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 115/ 230 Volts
View Details