TENTECH Corporation Digital Megohmmeter Up to 5kV - 5T - Memory, RT Clock, SVT MD-5060X

Description
Product Highlights Insulation resistances up to 5 TΩ Auto-range Guard terminal Digital & bargraph reading Alphanumerical display Programmable timer Automated tests: absorption index and polarization index Step voltage test Programmable pass-fail Real time clock and calendar Built-in printer 4000 readings memory USB interface Rechargeable LFP battery Auto power-off Software for data management The TENTECH MD5060x is a smart, microprocessor-contr olled, 5 kV insulation tester. Besides the conventional measurement of insulation resistances up to 5 TΩ, its features allow to automatically measure both the polarization index and dielectric absorption index, thus significantly simplifying testing of transformers. This insulation tester is a portable, battery-powered equipment. Test voltage may be chosen from 500 V up to 5 kV in 100 V increments. Due to its measurement principle (actual voltage and current readings) the accuracy of resistance measurement is not affected by any test voltage error. Nevertheless, the high-voltage generator is electronically stabilized with a better than 2 % accuracy in open-circuit condition and for any normal operation battery voltage. The built-in chronometer automatically counts the elapsed time since the start of measurement. Measured values are transmitted through the USB interface and are printed in the built-in printer as a registration of the performed test. Furthermore, the measured values are stored in a non-volatile internal memory. Up to 4000 measured values may be stored to be transferred afterward to a computer running the T-Logger program. This software allows a further analysis of the test results, including a graphical representation and automatic report generation. The real time clock and calendar, and the sequential test number facilitates the identification of each test and the organization of a predictive maintenance system by trend analysis. Some other advanced features are useful to run the most sophisticated insulation analysis. Step voltage test, configurable pass / fail test and timed measurements are automatically performed, with a very simple and user-friendly setup. The measurement parameters are stored in the non-volatile memory for an easy configuration. In order to guarantee the operator safety, the cabinet is made of a high breakdown strength plastic. High security output terminals are placed in the furthest and most protected area of the equipment. A light indicator shows high-voltage presence and is switched-off when the capacities (both internal and external) are discharged up to reaching a safe value. The MD5060x is powered by a rechargeable LFP battery and has an automatic charger that may be connected to 100 - 240 V mains supply (AC Adapter). The cabinet is strong and lightweight, easy to carry, impact-resistant and suitable to be used under severe weather conditions. Thus the megohmmeter supplies very reliable and accurate measurements both in laboratory and out in the field.
Description
Product Highlights Insulation resistances up to 5 TΩ Auto-range Guard terminal Digital & bargraph reading Alphanumerical display Programmable timer Automated tests: absorption index and polarization index Step voltage test Programmable pass-fail Real time clock and calendar Built-in printer 4000 readings memory USB interface Rechargeable LFP battery Auto power-off Software for data management The TENTECH MD5060x is a smart, microprocessor-contr olled, 5 kV insulation tester. Besides the conventional measurement of insulation resistances up to 5 TΩ, its features allow to automatically measure both the polarization index and dielectric absorption index, thus significantly simplifying testing of transformers. This insulation tester is a portable, battery-powered equipment. Test voltage may be chosen from 500 V up to 5 kV in 100 V increments. Due to its measurement principle (actual voltage and current readings) the accuracy of resistance measurement is not affected by any test voltage error. Nevertheless, the high-voltage generator is electronically stabilized with a better than 2 % accuracy in open-circuit condition and for any normal operation battery voltage. The built-in chronometer automatically counts the elapsed time since the start of measurement. Measured values are transmitted through the USB interface and are printed in the built-in printer as a registration of the performed test. Furthermore, the measured values are stored in a non-volatile internal memory. Up to 4000 measured values may be stored to be transferred afterward to a computer running the T-Logger program. This software allows a further analysis of the test results, including a graphical representation and automatic report generation. The real time clock and calendar, and the sequential test number facilitates the identification of each test and the organization of a predictive maintenance system by trend analysis. Some other advanced features are useful to run the most sophisticated insulation analysis. Step voltage test, configurable pass / fail test and timed measurements are automatically performed, with a very simple and user-friendly setup. The measurement parameters are stored in the non-volatile memory for an easy configuration. In order to guarantee the operator safety, the cabinet is made of a high breakdown strength plastic. High security output terminals are placed in the furthest and most protected area of the equipment. A light indicator shows high-voltage presence and is switched-off when the capacities (both internal and external) are discharged up to reaching a safe value. The MD5060x is powered by a rechargeable LFP battery and has an automatic charger that may be connected to 100 - 240 V mains supply (AC Adapter). The cabinet is strong and lightweight, easy to carry, impact-resistant and suitable to be used under severe weather conditions. Thus the megohmmeter supplies very reliable and accurate measurements both in laboratory and out in the field.

Suppliers

Company
Product
Description
Supplier Links
Digital Megohmmeter Up to 5kV - 5T - Memory, RT Clock, SVT - MD-5060X - Transcat, Inc.
Rochester, NY, USA
Digital Megohmmeter Up to 5kV - 5T - Memory, RT Clock, SVT
MD-5060X
Digital Megohmmeter Up to 5kV - 5T - Memory, RT Clock, SVT MD-5060X
Product Highlights Insulation resistances up to 5 TΩ Auto-range Guard terminal Digital & bargraph reading Alphanumerical display Programmable timer Automated tests: absorption index and polarization index Step voltage test Programmable pass-fail Real time clock and calendar Built-in printer 4000 readings memory USB interface Rechargeable LFP battery Auto power-off Software for data management The TENTECH MD5060x is a smart, microprocessor-contr olled, 5 kV insulation tester. Besides the conventional measurement of insulation resistances up to 5 TΩ, its features allow to automatically measure both the polarization index and dielectric absorption index, thus significantly simplifying testing of transformers. This insulation tester is a portable, battery-powered equipment. Test voltage may be chosen from 500 V up to 5 kV in 100 V increments. Due to its measurement principle (actual voltage and current readings) the accuracy of resistance measurement is not affected by any test voltage error. Nevertheless, the high-voltage generator is electronically stabilized with a better than 2 % accuracy in open-circuit condition and for any normal operation battery voltage. The built-in chronometer automatically counts the elapsed time since the start of measurement. Measured values are transmitted through the USB interface and are printed in the built-in printer as a registration of the performed test. Furthermore, the measured values are stored in a non-volatile internal memory. Up to 4000 measured values may be stored to be transferred afterward to a computer running the T-Logger program. This software allows a further analysis of the test results, including a graphical representation and automatic report generation. The real time clock and calendar, and the sequential test number facilitates the identification of each test and the organization of a predictive maintenance system by trend analysis. Some other advanced features are useful to run the most sophisticated insulation analysis. Step voltage test, configurable pass / fail test and timed measurements are automatically performed, with a very simple and user-friendly setup. The measurement parameters are stored in the non-volatile memory for an easy configuration. In order to guarantee the operator safety, the cabinet is made of a high breakdown strength plastic. High security output terminals are placed in the furthest and most protected area of the equipment. A light indicator shows high-voltage presence and is switched-off when the capacities (both internal and external) are discharged up to reaching a safe value. The MD5060x is powered by a rechargeable LFP battery and has an automatic charger that may be connected to 100 - 240 V mains supply (AC Adapter). The cabinet is strong and lightweight, easy to carry, impact-resistant and suitable to be used under severe weather conditions. Thus the megohmmeter supplies very reliable and accurate measurements both in laboratory and out in the field.

Product Highlights

  • Insulation resistances up to 5 TΩ
  • Auto-range
  • Guard terminal
  • Digital & bargraph reading
  • Alphanumerical display
  • Programmable timer
  • Automated tests: absorption index and polarization index
  • Step voltage test
  • Programmable pass-fail
  • Real time clock and calendar
  • Built-in printer
  • 4000 readings memory
  • USB interface
  • Rechargeable LFP battery
  • Auto power-off
  • Software for data management

The TENTECH MD5060x is a smart, microprocessor-controlled, 5 kV insulation tester. Besides the conventional measurement of insulation resistances up to 5 TΩ, its features allow to automatically measure both the polarization index and dielectric absorption index, thus significantly simplifying testing of transformers.
This insulation tester is a portable, battery-powered equipment. Test voltage may be chosen from 500 V up to 5 kV in 100 V increments. Due to its measurement principle (actual voltage and current readings) the accuracy of resistance measurement is not affected by any test voltage error. Nevertheless, the high-voltage generator is electronically stabilized with a better than 2 % accuracy in open-circuit condition and for any normal operation battery voltage.
The built-in chronometer automatically counts the elapsed time since the start of measurement. Measured values are transmitted through the USB interface and are printed in the built-in printer as a registration of the performed test. Furthermore, the measured values are stored in a non-volatile internal memory. Up to 4000 measured values may be stored to be transferred afterward to a computer running the T-Logger program. This software allows a further analysis of the test results, including a graphical representation and automatic report generation. The real time clock and calendar, and the sequential test number facilitates the identification of each test and the organization of a predictive maintenance system by trend analysis.
Some other advanced features are useful to run the most sophisticated insulation analysis. Step voltage test, configurable pass / fail test and timed measurements are automatically performed, with a very simple and user-friendly setup. The measurement parameters are stored in the non-volatile memory for an easy configuration.
In order to guarantee the operator safety, the cabinet is made of a high breakdown strength plastic. High security output terminals are placed in the furthest and most protected area of the equipment. A light indicator shows high-voltage presence and is switched-off when the capacities (both internal and external) are discharged up to reaching a safe value.
The MD5060x is powered by a rechargeable LFP battery and has an automatic charger that may be connected to 100 - 240 V mains supply (AC Adapter). The cabinet is strong and lightweight, easy to carry, impact-resistant and suitable to be used under severe weather conditions. Thus the megohmmeter supplies very reliable and accurate measurements both in laboratory and out in the field.

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number MD-5060X
Product Name Digital Megohmmeter Up to 5kV - 5T - Memory, RT Clock, SVT
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Insulation Testers -  - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Display AnalogMeter; DigitalMeter
Form Factor Bench Top
View Details