AEMC Instruments Megohmeter, RS-232 w/DataView Software, 25 Tohms, 10000V 2130.31

Description
Product Highlights Detection and measurement of input voltage, frequency, and current prior to running a test Measurements at a fixed test voltage of 500, 1000, 2500, 5000, 10,000VDC Ramp voltage measurements with a ramp from 40 to 1100V Step voltage measurements with steps from 40 to 10,000V Non-destructive (Early break) test, test stopped at a preset current (Break at I-limit) or Burn mode with no predefined stop point Digital filtering of insulation measurements Live measurement of the voltage to warn the operator of potential unsafe conditions Programmable thresholds to trigger audible Timed measurement duration checks Fuse protection with display indication of defective fuse condition Stores up to 80,000 measurements Optically-isolated USB communication for transfer onto PC and and report generation with the included DataView® software Each Unit Includes One red, blue and black 9ft 15kV integral lead(blue) One red, blue and black alligator clip (1000V CAT IV) One red and blue test probe (1000V CAT IV) Optical USB cable US 115V power cord Small classic tool bag User manual
Datasheet
Description
Product Highlights Detection and measurement of input voltage, frequency, and current prior to running a test Measurements at a fixed test voltage of 500, 1000, 2500, 5000, 10,000VDC Ramp voltage measurements with a ramp from 40 to 1100V Step voltage measurements with steps from 40 to 10,000V Non-destructive (Early break) test, test stopped at a preset current (Break at I-limit) or Burn mode with no predefined stop point Digital filtering of insulation measurements Live measurement of the voltage to warn the operator of potential unsafe conditions Programmable thresholds to trigger audible Timed measurement duration checks Fuse protection with display indication of defective fuse condition Stores up to 80,000 measurements Optically-isolated USB communication for transfer onto PC and and report generation with the included DataView® software Each Unit Includes One red, blue and black 9ft 15kV integral lead(blue) One red, blue and black alligator clip (1000V CAT IV) One red and blue test probe (1000V CAT IV) Optical USB cable US 115V power cord Small classic tool bag User manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Megohmeter, RS-232 w/DataView Software, 25 Tohms, 10000V - 2130.31 - Transcat, Inc.
Rochester, NY, USA
Megohmeter, RS-232 w/DataView Software, 25 Tohms, 10000V
2130.31
Megohmeter, RS-232 w/DataView Software, 25 Tohms, 10000V 2130.31
Product Highlights Detection and measurement of input voltage, frequency, and current prior to running a test Measurements at a fixed test voltage of 500, 1000, 2500, 5000, 10,000VDC Ramp voltage measurements with a ramp from 40 to 1100V Step voltage measurements with steps from 40 to 10,000V Non-destructive (Early break) test, test stopped at a preset current (Break at I-limit) or Burn mode with no predefined stop point Digital filtering of insulation measurements Live measurement of the voltage to warn the operator of potential unsafe conditions Programmable thresholds to trigger audible Timed measurement duration checks Fuse protection with display indication of defective fuse condition Stores up to 80,000 measurements Optically-isolated USB communication for transfer onto PC and and report generation with the included DataView® software Each Unit Includes One red, blue and black 9ft 15kV integral lead(blue) One red, blue and black alligator clip (1000V CAT IV) One red and blue test probe (1000V CAT IV) Optical USB cable US 115V power cord Small classic tool bag User manual

Product Highlights

  • Detection and measurement of input voltage, frequency, and current prior to running a test
  • Measurements at a fixed test voltage of 500, 1000, 2500, 5000, 10,000VDC
  • Ramp voltage measurements with a ramp from 40 to 1100V
  • Step voltage measurements with steps from 40 to 10,000V
  • Non-destructive (Early break) test, test stopped at a preset current (Break at I-limit) or Burn mode with no predefined stop point
  • Digital filtering of insulation measurements
  • Live measurement of the voltage to warn the operator of potential unsafe conditions
  • Programmable thresholds to trigger audible
  • Timed measurement duration checks
  • Fuse protection with display indication of defective fuse condition
  • Stores up to 80,000 measurements
  • Optically-isolated USB communication for transfer onto PC and and report generation with the included DataView® software

Each Unit Includes

  • One red, blue and black 9ft 15kV integral lead(blue)
  • One red, blue and black alligator clip (1000V CAT IV)
  • One red and blue test probe (1000V CAT IV)
  • Optical USB cable
  • US 115V power cord
  • Small classic tool bag
  • User manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number 2130.31
Product Name Megohmeter, RS-232 w/DataView Software, 25 Tohms, 10000V
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Digital Insulation Testers -  - Amprobe Test Tools
Specs
Features Memory / Storage (optional feature)
DC Volts Out 0.0 to 9999 volts
Resistance Range 0.0 to 1.00E9 kohms
View Details