Extech Insulation Megohm Tester 380360

Description
Product Highlights 1mA test current ensures 1000V/500V/250V rated test Voltage Three test ranges: 2000MΩ/1000VDC, 200MΩ/500VDC, 200MΩ/250VDC Safety Power Lock enables hands free operation for 3 minute test Automatic discharge when safety “Press to Test” button is released Auto power off and Data Hold Large 0.65" LCD display Automatic zero adjustment Full function indication Overload protection Measures Resistance to 200 Ohms plus Volts to 750VAC Fast response for both Continuity and low Resistance testing Each Unit Includes 6 AA 1.5V batteries Heavy duty 30" test leads Alligator clip Large probe Case with neckstrap
Datasheet
Description
Product Highlights 1mA test current ensures 1000V/500V/250V rated test Voltage Three test ranges: 2000MΩ/1000VDC, 200MΩ/500VDC, 200MΩ/250VDC Safety Power Lock enables hands free operation for 3 minute test Automatic discharge when safety “Press to Test” button is released Auto power off and Data Hold Large 0.65" LCD display Automatic zero adjustment Full function indication Overload protection Measures Resistance to 200 Ohms plus Volts to 750VAC Fast response for both Continuity and low Resistance testing Each Unit Includes 6 AA 1.5V batteries Heavy duty 30" test leads Alligator clip Large probe Case with neckstrap
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Megohm Tester - 380360 - Transcat, Inc.
Rochester, NY, USA
Insulation Megohm Tester
380360
Insulation Megohm Tester 380360
Product Highlights 1mA test current ensures 1000V/500V/250V rated test Voltage Three test ranges: 2000MΩ/1000VDC, 200MΩ/500VDC, 200MΩ/250VDC Safety Power Lock enables hands free operation for 3 minute test Automatic discharge when safety “Press to Test” button is released Auto power off and Data Hold Large 0.65" LCD display Automatic zero adjustment Full function indication Overload protection Measures Resistance to 200 Ohms plus Volts to 750VAC Fast response for both Continuity and low Resistance testing Each Unit Includes 6 AA 1.5V batteries Heavy duty 30" test leads Alligator clip Large probe Case with neckstrap

Product Highlights

  • 1mA test current ensures 1000V/500V/250V rated test Voltage
  • Three test ranges: 2000MΩ/1000VDC, 200MΩ/500VDC, 200MΩ/250VDC
  • Safety Power Lock enables hands free operation for 3 minute test
  • Automatic discharge when safety “Press to Test” button is released
  • Auto power off and Data Hold
  • Large 0.65" LCD display
  • Automatic zero adjustment
  • Full function indication
  • Overload protection
  • Measures Resistance to 200 Ohms plus Volts to 750VAC
  • Fast response for both Continuity and low Resistance testing

Each Unit Includes

  • 6 AA 1.5V batteries
  • Heavy duty 30" test leads
  • Alligator clip
  • Large probe
  • Case with neckstrap
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number 380360
Product Name Insulation Megohm Tester
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Elite Series - E9023 - Seaward Group USA
Seaward Group USA
Specs
Testing Method Automatic; Manual (optional feature)
Safety Agency Rating IEC
Input Voltage 115 - 120 VAC; 220 - 240 VAC
View Details