Hioki USA Corporation Super Megohm Meter SM-8215

Description
Product Highlights Up to 1000V, 2x10^13 ohms The SM-8200 Digital Super Megohmmeter series are insulation resistance meters consisting of a constant voltage power supply and a high sensitivity current measuring element, and are designed to measure the electrical resistance of insulation materials with high insulating properties. Ultra megohm measurement Digital/analog display on LCD Compatible for measurement of several sample types with electrodes & other devices
Datasheet
Description
Product Highlights Up to 1000V, 2x10^13 ohms The SM-8200 Digital Super Megohmmeter series are insulation resistance meters consisting of a constant voltage power supply and a high sensitivity current measuring element, and are designed to measure the electrical resistance of insulation materials with high insulating properties. Ultra megohm measurement Digital/analog display on LCD Compatible for measurement of several sample types with electrodes & other devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Megohm Meter - SM-8215 - Transcat, Inc.
Rochester, NY, USA
Super Megohm Meter
SM-8215
Super Megohm Meter SM-8215
Product Highlights Up to 1000V, 2x10^13 ohms The SM-8200 Digital Super Megohmmeter series are insulation resistance meters consisting of a constant voltage power supply and a high sensitivity current measuring element, and are designed to measure the electrical resistance of insulation materials with high insulating properties. Ultra megohm measurement Digital/analog display on LCD Compatible for measurement of several sample types with electrodes & other devices

Product Highlights

  • Up to 1000V, 2x10^13 ohms
  • The SM-8200 Digital Super Megohmmeter series are insulation resistance meters consisting of a constant voltage power supply and a high sensitivity current measuring element, and are designed to measure the electrical resistance of insulation materials with high insulating properties.
  • Ultra megohm measurement
  • Digital/analog display on LCD
  • Compatible for measurement of several sample types with electrodes & other devices
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number SM-8215
Product Name Super Megohm Meter
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Insulation Testers - 2843007 - RS Components, Ltd.
Specs
DC Current Out 0.2000 amps
View Details
SafeCheck Series - SafeCheck 8 - Seaward Group USA
Specs
Testing Method Automatic
Safety Agency Rating CE; IEC
Input Voltage 220 - 240 VAC
View Details