AEMC Instruments Megohmmeter, Digital, Analog Bargraph, Backlight, Alarm 2130.01

Description
Product Highlights True Megohmmeter Test voltage combinations of 50V, 100V, 250V, 500V and 1000V Insulation measurement to 4000GΩ (4TΩ) Direct measurement of DAR and PI values Direct measurement of sample Capacitance Display of test voltage and run time Programmable test run times and PI times Smooth and Alarm functions Automatic test inhibition if live sample >25V Automatic discharge after use with voltage display Large dual display with time, voltage and measurement Bright blue electrolumenescent backlight Battery powered Auto power-down when not in use Remote operation with optional test probe Rugged dual wall weatherproof field case with detachable lead/accessory pouch EN 61010-1, 600V Cat. III Includes detachable accessory pouch, one red, one blue test lead, one black shielded lead, three color-coded alligator clips, batteries, spare fuses, and manual
Description
Product Highlights True Megohmmeter Test voltage combinations of 50V, 100V, 250V, 500V and 1000V Insulation measurement to 4000GΩ (4TΩ) Direct measurement of DAR and PI values Direct measurement of sample Capacitance Display of test voltage and run time Programmable test run times and PI times Smooth and Alarm functions Automatic test inhibition if live sample >25V Automatic discharge after use with voltage display Large dual display with time, voltage and measurement Bright blue electrolumenescent backlight Battery powered Auto power-down when not in use Remote operation with optional test probe Rugged dual wall weatherproof field case with detachable lead/accessory pouch EN 61010-1, 600V Cat. III Includes detachable accessory pouch, one red, one blue test lead, one black shielded lead, three color-coded alligator clips, batteries, spare fuses, and manual

Suppliers

Company
Product
Description
Supplier Links
Megohmmeter, Digital, Analog Bargraph, Backlight, Alarm - 2130.01 - Transcat, Inc.
Rochester, NY, USA
Megohmmeter, Digital, Analog Bargraph, Backlight, Alarm
2130.01
Megohmmeter, Digital, Analog Bargraph, Backlight, Alarm 2130.01
Product Highlights True Megohmmeter Test voltage combinations of 50V, 100V, 250V, 500V and 1000V Insulation measurement to 4000GΩ (4TΩ) Direct measurement of DAR and PI values Direct measurement of sample Capacitance Display of test voltage and run time Programmable test run times and PI times Smooth and Alarm functions Automatic test inhibition if live sample >25V Automatic discharge after use with voltage display Large dual display with time, voltage and measurement Bright blue electrolumenescent backlight Battery powered Auto power-down when not in use Remote operation with optional test probe Rugged dual wall weatherproof field case with detachable lead/accessory pouch EN 61010-1, 600V Cat. III Includes detachable accessory pouch, one red, one blue test lead, one black shielded lead, three color-coded alligator clips, batteries, spare fuses, and manual

Product Highlights

  • True Megohmmeter
  • Test voltage combinations of 50V, 100V, 250V, 500V and 1000V
  • Insulation measurement to 4000GΩ (4TΩ)
  • Direct measurement of DAR and PI values
  • Direct measurement of sample Capacitance
  • Display of test voltage and run time
  • Programmable test run times and PI times
  • Smooth and Alarm functions
  • Automatic test inhibition if live sample >25V
  • Automatic discharge after use with voltage display
  • Large dual display with time, voltage and measurement
  • Bright blue electrolumenescent backlight
  • Battery powered
  • Auto power-down when not in use
  • Remote operation with optional test probe
  • Rugged dual wall weatherproof field case with detachable lead/accessory pouch
  • EN 61010-1, 600V Cat. III
  • Includes detachable accessory pouch, one red, one blue test lead, one black shielded lead, three color-coded alligator clips, batteries, spare fuses, and manual
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number 2130.01
Product Name Megohmmeter, Digital, Analog Bargraph, Backlight, Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Insulation Testers - 2889859 - RS Components, Ltd.
Specs
DC Current Out 32 amps
View Details
Elite Series - E9023 - Seaward Group USA
Seaward Group USA
Specs
Testing Method Automatic; Manual (optional feature)
Safety Agency Rating IEC
Input Voltage 115 - 120 VAC; 220 - 240 VAC
View Details