Hioki USA Corporation Super Megohm Meter SM7110

Description
Product Highlights The Hioki SM Series Super Megohm Meters are high resistance and ultra low current inspection devices with a 0.1 fA resolution to offer precise testing on production lines. The SM7110 is designed for use in evaluating and testing the performance of electronic components used in products such as smartphones and hybrid vehicles, and supports measurement voltage output of up to 1000 V. 300 times better noise resistance Max. 1000 V output : SM7110 Max. 2 × 10^19 Ω display Min. 0.1 fA resolution Built-in EXT I/O, RS-232C, GP-IB and USB Each Unit Includes Power cord Instruction manual CD-R (Communications command instruction manual, USB driver) EXT I/O male connector Short plug
Description
Product Highlights The Hioki SM Series Super Megohm Meters are high resistance and ultra low current inspection devices with a 0.1 fA resolution to offer precise testing on production lines. The SM7110 is designed for use in evaluating and testing the performance of electronic components used in products such as smartphones and hybrid vehicles, and supports measurement voltage output of up to 1000 V. 300 times better noise resistance Max. 1000 V output : SM7110 Max. 2 × 10^19 Ω display Min. 0.1 fA resolution Built-in EXT I/O, RS-232C, GP-IB and USB Each Unit Includes Power cord Instruction manual CD-R (Communications command instruction manual, USB driver) EXT I/O male connector Short plug

Suppliers

Company
Product
Description
Supplier Links
Super Megohm Meter - SM7110 - Transcat, Inc.
Rochester, NY, USA
Super Megohm Meter
SM7110
Super Megohm Meter SM7110
Product Highlights The Hioki SM Series Super Megohm Meters are high resistance and ultra low current inspection devices with a 0.1 fA resolution to offer precise testing on production lines. The SM7110 is designed for use in evaluating and testing the performance of electronic components used in products such as smartphones and hybrid vehicles, and supports measurement voltage output of up to 1000 V. 300 times better noise resistance Max. 1000 V output : SM7110 Max. 2 × 10^19 Ω display Min. 0.1 fA resolution Built-in EXT I/O, RS-232C, GP-IB and USB Each Unit Includes Power cord Instruction manual CD-R (Communications command instruction manual, USB driver) EXT I/O male connector Short plug

Product Highlights

The Hioki SM Series Super Megohm Meters are high resistance and ultra low current inspection devices with a 0.1 fA resolution to offer precise testing on production lines. The SM7110 is designed for use in evaluating and testing the performance of electronic components used in products such as smartphones and hybrid vehicles, and supports measurement voltage output of up to 1000 V.

  • 300 times better noise resistance
  • Max. 1000 V output : SM7110
  • Max. 2 × 10^19 Ω display
  • Min. 0.1 fA resolution
  • Built-in EXT I/O, RS-232C, GP-IB and USB

Each Unit Includes

  • Power cord
  • Instruction manual
  • CD-R (Communications command instruction manual, USB driver)
  • EXT I/O male connector
  • Short plug
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Megohmmeters
Product Number SM7110
Product Name Super Megohm Meter
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Insulation Testers - 2732611 - RS Components, Ltd.
Specs
DC Current Out 0.0500 amps
View Details
Cropico - DO5000 - Seaward Group USA
Seaward Group USA
Specs
Testing Method Automatic; Manual
Safety Agency Rating IEC
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 115/ 230 Volts
View Details