LED2WORK GmbH Surface mount light LED2WORK 111610-01 - TUBELED 40 24W 111610-01

Description
The machine luminaire TUBELED 40 - 111610-01 Power-Version with 24 watts from LED2WORK is ideally suited for harsh industrial environments due to its oil-resistance and crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 540 mm the TUBELED 40 - 11610-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED 40 - 11610-01 is the right choice.
Datasheet
Description
The machine luminaire TUBELED 40 - 111610-01 Power-Version with 24 watts from LED2WORK is ideally suited for harsh industrial environments due to its oil-resistance and crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 540 mm the TUBELED 40 - 11610-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED 40 - 11610-01 is the right choice.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface mount light LED2WORK 111610-01 - TUBELED 40 24W -  - Automation24, Inc.
King of Prussia, PA, United States
Surface mount light LED2WORK 111610-01 - TUBELED 40 24W
Surface mount light LED2WORK 111610-01 - TUBELED 40 24W
The machine luminaire TUBELED 40 - 111610-01 Power-Version with 24 watts from LED2WORK is ideally suited for harsh industrial environments due to its oil-resistance and crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 540 mm the TUBELED 40 - 11610-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED 40 - 11610-01 is the right choice.

The machine luminaire TUBELED 40 - 111610-01 Power-Version with 24 watts from LED2WORK is ideally suited for harsh industrial environments due to its oil-resistance and crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 540 mm the TUBELED 40 - 11610-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED 40 - 11610-01 is the right choice.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category LED Lamps
Product Name Surface mount light LED2WORK 111610-01 - TUBELED 40 24W
Lamp Power 24 watts
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 205957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 1.77 inch (45 mm)
View Details
Infrared-Emitter HIS180smd-A - HIS180smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details