LED2WORK GmbH Surface mount light LED2WORK 111710-01 - TUBELED 40 48W 111710-01

Description
The machine luminaire TUBELED 40 - 111710-01 Power-Version with 48 watts from LED2WORK is ideally suited for harsh industrial environments due to its oil-resistance and crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 1,040 mm the TUBELED 40 - 11710-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED 40 - 11710-01 is the right choice.
Datasheet
Description
The machine luminaire TUBELED 40 - 111710-01 Power-Version with 48 watts from LED2WORK is ideally suited for harsh industrial environments due to its oil-resistance and crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 1,040 mm the TUBELED 40 - 11710-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED 40 - 11710-01 is the right choice.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface mount light LED2WORK 111710-01 - TUBELED 40 48W -  - Automation24, Inc.
King of Prussia, PA, United States
Surface mount light LED2WORK 111710-01 - TUBELED 40 48W
Surface mount light LED2WORK 111710-01 - TUBELED 40 48W
The machine luminaire TUBELED 40 - 111710-01 Power-Version with 48 watts from LED2WORK is ideally suited for harsh industrial environments due to its oil-resistance and crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 1,040 mm the TUBELED 40 - 11710-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED 40 - 11710-01 is the right choice.

The machine luminaire TUBELED 40 - 111710-01 Power-Version with 48 watts from LED2WORK is ideally suited for harsh industrial environments due to its oil-resistance and crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 1,040 mm the TUBELED 40 - 11710-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED 40 - 11710-01 is the right choice.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category LED Lamps
Product Name Surface mount light LED2WORK 111710-01 - TUBELED 40 48W
Lamp Power 48 watts
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-0 - HIS550R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LED Bulbs - 2222217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 200 watts
View Details
PM22L Panel Mount 22mm Multifunctional LED - PM22L-012-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel Mount
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details