LED2WORK GmbH Surface mount light LED2WORK 111510-01 - TUBELED 40 12W 111510-01

Description
The machine light TUBELED 40 - 111510-01 Power-Version 12 watts from LED2WORK is ideally suited for harsh industrial environments due to its oil-resistance and crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 280 mm, the TUBELED 40 - 11510-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 can be used up to an ambient temperature of 40 degrees. Whether in lathes, punching presses, or all other machines that have limited space and harsh production environments, the TUBELED 40 - 11510-01 is the right choice.
Datasheet
Description
The machine light TUBELED 40 - 111510-01 Power-Version 12 watts from LED2WORK is ideally suited for harsh industrial environments due to its oil-resistance and crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 280 mm, the TUBELED 40 - 11510-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 can be used up to an ambient temperature of 40 degrees. Whether in lathes, punching presses, or all other machines that have limited space and harsh production environments, the TUBELED 40 - 11510-01 is the right choice.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface mount light LED2WORK 111510-01 - TUBELED 40 12W -  - Automation24, Inc.
King of Prussia, PA, United States
Surface mount light LED2WORK 111510-01 - TUBELED 40 12W
Surface mount light LED2WORK 111510-01 - TUBELED 40 12W
The machine light TUBELED 40 - 111510-01 Power-Version 12 watts from LED2WORK is ideally suited for harsh industrial environments due to its oil-resistance and crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 280 mm, the TUBELED 40 - 11510-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 can be used up to an ambient temperature of 40 degrees. Whether in lathes, punching presses, or all other machines that have limited space and harsh production environments, the TUBELED 40 - 11510-01 is the right choice.

The machine light TUBELED 40 - 111510-01 Power-Version 12 watts from LED2WORK is ideally suited for harsh industrial environments due to its oil-resistance and crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 280 mm, the TUBELED 40 - 11510-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 can be used up to an ambient temperature of 40 degrees. Whether in lathes, punching presses, or all other machines that have limited space and harsh production environments, the TUBELED 40 - 11510-01 is the right choice.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category LED Lamps
Product Name Surface mount light LED2WORK 111510-01 - TUBELED 40 12W
Lamp Power 12 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP3L StreamLine® Low Profile LED Lights - LP3PL-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe
Diameter 79.5 mm (3.13 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS20smd-S - HIS20smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 199058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 0.9055 inch (23 mm)
View Details