LED2WORK GmbH Surface mount light LED2WORK 118210-01 - TUBELED_40 II 6W ECO 118210-01

Description
Surface mount light TUBELED_40 II - 118210-01 from LED2WORK in the Power-Version with 16 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 365 mm the TUBELED_40 II - 118210-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminium housing, the TUBELED_40 II can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118210-01 is the right choice.
Description
Surface mount light TUBELED_40 II - 118210-01 from LED2WORK in the Power-Version with 16 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 365 mm the TUBELED_40 II - 118210-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminium housing, the TUBELED_40 II can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118210-01 is the right choice.

Suppliers

Company
Product
Description
Supplier Links
Surface mount light LED2WORK 118210-01 - TUBELED_40 II 6W ECO -  - Automation24, Inc.
King of Prussia, PA, United States
Surface mount light LED2WORK 118210-01 - TUBELED_40 II 6W ECO
Surface mount light LED2WORK 118210-01 - TUBELED_40 II 6W ECO
Surface mount light TUBELED_40 II - 118210-01 from LED2WORK in the Power-Version with 16 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 365 mm the TUBELED_40 II - 118210-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminium housing, the TUBELED_40 II can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118210-01 is the right choice.

Surface mount light TUBELED_40 II - 118210-01 from LED2WORK in the Power-Version with 16 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 365 mm the TUBELED_40 II - 118210-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminium housing, the TUBELED_40 II can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118210-01 is the right choice.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category LED Lamps
Product Name Surface mount light LED2WORK 118210-01 - TUBELED_40 II 6W ECO
Lamp Power 16 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details