LED2WORK GmbH Surface mount light LED2WORK 118310-02 - TUBELED_40 II 13W ECO 118310-02

Description
Machine light TUBELED_40 II - 118310-02 from LED2WORK in the ECO-Version with 13 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 540 mm the TUBELED_40 II - 118310-02 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED_40 II can be used up to an ambient temperature of 60 degrees C. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118310-02 is the right choice. The 118310-02, along with 210200-02, are the replacement for obsolete part number 111610-02. Purchase of both LED and bracket separately is necessary for complete replacement of obsolete part.
Description
Machine light TUBELED_40 II - 118310-02 from LED2WORK in the ECO-Version with 13 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 540 mm the TUBELED_40 II - 118310-02 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED_40 II can be used up to an ambient temperature of 60 degrees C. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118310-02 is the right choice. The 118310-02, along with 210200-02, are the replacement for obsolete part number 111610-02. Purchase of both LED and bracket separately is necessary for complete replacement of obsolete part.

Suppliers

Company
Product
Description
Supplier Links
Surface mount light LED2WORK 118310-02 - TUBELED_40 II 13W ECO -  - Automation24, Inc.
King of Prussia, PA, United States
Surface mount light LED2WORK 118310-02 - TUBELED_40 II 13W ECO
Surface mount light LED2WORK 118310-02 - TUBELED_40 II 13W ECO
Machine light TUBELED_40 II - 118310-02 from LED2WORK in the ECO-Version with 13 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 540 mm the TUBELED_40 II - 118310-02 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED_40 II can be used up to an ambient temperature of 60 degrees C. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118310-02 is the right choice. The 118310-02, along with 210200-02, are the replacement for obsolete part number 111610-02. Purchase of both LED and bracket separately is necessary for complete replacement of obsolete part.

Machine light TUBELED_40 II - 118310-02 from LED2WORK in the ECO-Version with 13 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 540 mm the TUBELED_40 II - 118310-02 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED_40 II can be used up to an ambient temperature of 60 degrees C. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118310-02 is the right choice. The 118310-02, along with 210200-02, are the replacement for obsolete part number 111610-02. Purchase of both LED and bracket separately is necessary for complete replacement of obsolete part.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category LED Lamps
Product Name Surface mount light LED2WORK 118310-02 - TUBELED_40 II 13W ECO
Lamp Power 17 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LED - PM22L-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel Mount
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Spotlights & Downlights - 1225159 - RS Components, Ltd.
Specs
Diameter 30 mm (1.18 inch)
Maximum Overall Length 1.57 inch (40 mm)
View Details