LED2WORK GmbH Flex-tube machine luminaire LED2WORK 121012-01 - CENALED SPOT 121012-01

Description
The dimmable CENALED SPOT - 121012-01 flex-tube machine luminaire from LED2WORK with an operating power of 8.5 watts is suitable not only for use as a machine luminaire but also for workbenches and test benches. Thanks to the 500 mm long flexible gooseneck, the luminaire can be optimally positioned. The beam angle of 30° and the neutral white light color provide a wide spot light. The CENALED SPOT - 121012-01 flex-tube machine luminaire is connected via the 3 m long connecting cable with open cable end and fixed by means of an integrated screw-on base.
Description
The dimmable CENALED SPOT - 121012-01 flex-tube machine luminaire from LED2WORK with an operating power of 8.5 watts is suitable not only for use as a machine luminaire but also for workbenches and test benches. Thanks to the 500 mm long flexible gooseneck, the luminaire can be optimally positioned. The beam angle of 30° and the neutral white light color provide a wide spot light. The CENALED SPOT - 121012-01 flex-tube machine luminaire is connected via the 3 m long connecting cable with open cable end and fixed by means of an integrated screw-on base.

Suppliers

Company
Product
Description
Supplier Links
Flex-tube machine luminaire LED2WORK 121012-01 - CENALED SPOT -  - Automation24, Inc.
King of Prussia, PA, United States
Flex-tube machine luminaire LED2WORK 121012-01 - CENALED SPOT
Flex-tube machine luminaire LED2WORK 121012-01 - CENALED SPOT
The dimmable CENALED SPOT - 121012-01 flex-tube machine luminaire from LED2WORK with an operating power of 8.5 watts is suitable not only for use as a machine luminaire but also for workbenches and test benches. Thanks to the 500 mm long flexible gooseneck, the luminaire can be optimally positioned. The beam angle of 30° and the neutral white light color provide a wide spot light. The CENALED SPOT - 121012-01 flex-tube machine luminaire is connected via the 3 m long connecting cable with open cable end and fixed by means of an integrated screw-on base.

The dimmable CENALED SPOT - 121012-01 flex-tube machine luminaire from LED2WORK with an operating power of 8.5 watts is suitable not only for use as a machine luminaire but also for workbenches and test benches. Thanks to the 500 mm long flexible gooseneck, the luminaire can be optimally positioned. The beam angle of 30° and the neutral white light color provide a wide spot light. The CENALED SPOT - 121012-01 flex-tube machine luminaire is connected via the 3 m long connecting cable with open cable end and fixed by means of an integrated screw-on base.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category LED Lamps
Product Name Flex-tube machine luminaire LED2WORK 121012-01 - CENALED SPOT
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details