LED2WORK GmbH Surface mount light LED2WORK 111610-02 - TUBELED 40 12W ECO 111610-02

Description
The machine light TUBELED 40 12W ECO - 111610-02 from LED2WORK, in the 12-watt ECO-Version, is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 560 mm, the TUBELED 40 - 12W ECO - 11710-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 ECO can be used up to an ambient temperature of 60 degrees. Whether in lathes, punching presses, or all other machines that have limited space and harsh production environments, the TUBELED 40 12W ECO - 111610-02 is the right choice. Replacement notice: 111610-02 is obsolete, and will be replaced with 118310-02 and 21020002 once stock is depleted. Automation24 part numbers for replacement are 104250 for light, and 104242 for mounting bracket.
Datasheet
Description
The machine light TUBELED 40 12W ECO - 111610-02 from LED2WORK, in the 12-watt ECO-Version, is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 560 mm, the TUBELED 40 - 12W ECO - 11710-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 ECO can be used up to an ambient temperature of 60 degrees. Whether in lathes, punching presses, or all other machines that have limited space and harsh production environments, the TUBELED 40 12W ECO - 111610-02 is the right choice. Replacement notice: 111610-02 is obsolete, and will be replaced with 118310-02 and 21020002 once stock is depleted. Automation24 part numbers for replacement are 104250 for light, and 104242 for mounting bracket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface mount light LED2WORK 111610-02 - TUBELED 40 12W ECO -  - Automation24, Inc.
King of Prussia, PA, United States
Surface mount light LED2WORK 111610-02 - TUBELED 40 12W ECO
Surface mount light LED2WORK 111610-02 - TUBELED 40 12W ECO
The machine light TUBELED 40 12W ECO - 111610-02 from LED2WORK, in the 12-watt ECO-Version, is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 560 mm, the TUBELED 40 - 12W ECO - 11710-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 ECO can be used up to an ambient temperature of 60 degrees. Whether in lathes, punching presses, or all other machines that have limited space and harsh production environments, the TUBELED 40 12W ECO - 111610-02 is the right choice. Replacement notice: 111610-02 is obsolete, and will be replaced with 118310-02 and 21020002 once stock is depleted. Automation24 part numbers for replacement are 104250 for light, and 104242 for mounting bracket.

The machine light TUBELED 40 12W ECO - 111610-02 from LED2WORK, in the 12-watt ECO-Version, is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 560 mm, the TUBELED 40 - 12W ECO - 11710-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 ECO can be used up to an ambient temperature of 60 degrees. Whether in lathes, punching presses, or all other machines that have limited space and harsh production environments, the TUBELED 40 12W ECO - 111610-02 is the right choice. Replacement notice: 111610-02 is obsolete, and will be replaced with 118310-02 and 21020002 once stock is depleted. Automation24 part numbers for replacement are 104250 for light, and 104242 for mounting bracket.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category LED Lamps
Product Name Surface mount light LED2WORK 111610-02 - TUBELED 40 12W ECO
Lamp Power 12 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS100smd-A - HIS100smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details