LED2WORK GmbH Flex-tube machine luminaire LED2WORK 121012-11 - CENALED SPOT 121012-11

Description
The dimmable CENALED SPOT - 121012-11 flex-tube machine luminaire from LED2WORK with an operating power of 9 watts is suitable not only for use as a machine luminaire but also for workbenches and test benches. Thanks to the 500 mm long flexible gooseneck, the luminaire can be optimally positioned. The beam angle of 30° and the neutral white light color provide a wide spot light. The CENALED SPOT - 121012-11 flex-tube machine luminaire is connected via the 3 m long connecting cable with a CEE 7/7 safety plug and fixed by means of an integrated screw-on base.
Description
The dimmable CENALED SPOT - 121012-11 flex-tube machine luminaire from LED2WORK with an operating power of 9 watts is suitable not only for use as a machine luminaire but also for workbenches and test benches. Thanks to the 500 mm long flexible gooseneck, the luminaire can be optimally positioned. The beam angle of 30° and the neutral white light color provide a wide spot light. The CENALED SPOT - 121012-11 flex-tube machine luminaire is connected via the 3 m long connecting cable with a CEE 7/7 safety plug and fixed by means of an integrated screw-on base.

Suppliers

Company
Product
Description
Supplier Links
Flex-tube machine luminaire LED2WORK 121012-11 - CENALED SPOT -  - Automation24, Inc.
King of Prussia, PA, United States
Flex-tube machine luminaire LED2WORK 121012-11 - CENALED SPOT
Flex-tube machine luminaire LED2WORK 121012-11 - CENALED SPOT
The dimmable CENALED SPOT - 121012-11 flex-tube machine luminaire from LED2WORK with an operating power of 9 watts is suitable not only for use as a machine luminaire but also for workbenches and test benches. Thanks to the 500 mm long flexible gooseneck, the luminaire can be optimally positioned. The beam angle of 30° and the neutral white light color provide a wide spot light. The CENALED SPOT - 121012-11 flex-tube machine luminaire is connected via the 3 m long connecting cable with a CEE 7/7 safety plug and fixed by means of an integrated screw-on base.

The dimmable CENALED SPOT - 121012-11 flex-tube machine luminaire from LED2WORK with an operating power of 9 watts is suitable not only for use as a machine luminaire but also for workbenches and test benches. Thanks to the 500 mm long flexible gooseneck, the luminaire can be optimally positioned. The beam angle of 30° and the neutral white light color provide a wide spot light. The CENALED SPOT - 121012-11 flex-tube machine luminaire is connected via the 3 m long connecting cable with a CEE 7/7 safety plug and fixed by means of an integrated screw-on base.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category LED Lamps
Product Name Flex-tube machine luminaire LED2WORK 121012-11 - CENALED SPOT
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LED Bulbs - 2234576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 11 watts
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Male Pipe
Diameter 79.5 mm (3.13 inch)
Rated Average Life 50000 hours
View Details