LED2WORK GmbH Surface mount light LED2WORK 111710-02 - TUBELED 40 24W ECO 111710-02

Description
The machine light TUBELED 40 24W ECO - 111710-02 from LED2WORK, in the 24-watt ECO-Version, is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 1,040 mm, the TUBELED 40 - 24W ECO - 111710-02 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 ECO can be used up to an ambient temperature of 60 degrees. Whether in lathes, punching presses, or all other machines that have limited space and harsh production environments, the TUBELED 40 24W ECO - 111710-02 is the right choice.
Datasheet
Description
The machine light TUBELED 40 24W ECO - 111710-02 from LED2WORK, in the 24-watt ECO-Version, is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 1,040 mm, the TUBELED 40 - 24W ECO - 111710-02 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 ECO can be used up to an ambient temperature of 60 degrees. Whether in lathes, punching presses, or all other machines that have limited space and harsh production environments, the TUBELED 40 24W ECO - 111710-02 is the right choice.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface mount light LED2WORK 111710-02 - TUBELED 40 24W ECO -  - Automation24, Inc.
King of Prussia, PA, United States
Surface mount light LED2WORK 111710-02 - TUBELED 40 24W ECO
Surface mount light LED2WORK 111710-02 - TUBELED 40 24W ECO
The machine light TUBELED 40 24W ECO - 111710-02 from LED2WORK, in the 24-watt ECO-Version, is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 1,040 mm, the TUBELED 40 - 24W ECO - 111710-02 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 ECO can be used up to an ambient temperature of 60 degrees. Whether in lathes, punching presses, or all other machines that have limited space and harsh production environments, the TUBELED 40 24W ECO - 111710-02 is the right choice.

The machine light TUBELED 40 24W ECO - 111710-02 from LED2WORK, in the 24-watt ECO-Version, is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 1,040 mm, the TUBELED 40 - 24W ECO - 111710-02 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 ECO can be used up to an ambient temperature of 60 degrees. Whether in lathes, punching presses, or all other machines that have limited space and harsh production environments, the TUBELED 40 24W ECO - 111710-02 is the right choice.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category LED Lamps
Product Name Surface mount light LED2WORK 111710-02 - TUBELED 40 24W ECO
Lamp Power 24 watts
Unlock Full Specs
to access all available technical data