LED2WORK GmbH Machine light LED2WORK 118510-01 - TUBELED_40 II 48W POWER 118510-01

Description
The machine light TUBELED_40 II - 118510-01 from LED2WORK in the Power-Version with 48 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 1,040 mm the TUBELED_40 II - 118510-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED_40 II can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118510-01 is the right choice.
Description
The machine light TUBELED_40 II - 118510-01 from LED2WORK in the Power-Version with 48 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 1,040 mm the TUBELED_40 II - 118510-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED_40 II can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118510-01 is the right choice.

Suppliers

Company
Product
Description
Supplier Links
Machine light LED2WORK 118510-01 - TUBELED_40 II 48W POWER -  - Automation24, Inc.
King of Prussia, PA, United States
Machine light LED2WORK 118510-01 - TUBELED_40 II 48W POWER
Machine light LED2WORK 118510-01 - TUBELED_40 II 48W POWER
The machine light TUBELED_40 II - 118510-01 from LED2WORK in the Power-Version with 48 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 1,040 mm the TUBELED_40 II - 118510-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED_40 II can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118510-01 is the right choice.

The machine light TUBELED_40 II - 118510-01 from LED2WORK in the Power-Version with 48 watts is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 1,040 mm the TUBELED_40 II - 118510-01 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED_40 II can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40 II - 118510-01 is the right choice.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category LED Lamps
Product Name Machine light LED2WORK 118510-01 - TUBELED_40 II 48W POWER
Lamp Power 48 watts
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS180smd-A - HIS180smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
LED Bulbs - 2496484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 35 watts
View Details