LED2WORK GmbH Surface mount light LED2WORK 111510-02 - TUBELED 40 6W ECO 111510-02

Description
The machine light TUBELED 40 6W ECO - 111510-02 from LED2WORK, in the 6-watt ECO-Version, is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 295 mm, the TUBELED 40 - 6W ECO - 111510-02 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 ECO can be used up to an ambient temperature of 60 degrees. Whether in lathes, punching presses, or all other machines that have limited space and harsh production environments, the TUBELED 40 6W ECO - 111510-02 is the right choice.
Datasheet
Description
The machine light TUBELED 40 6W ECO - 111510-02 from LED2WORK, in the 6-watt ECO-Version, is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 295 mm, the TUBELED 40 - 6W ECO - 111510-02 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 ECO can be used up to an ambient temperature of 60 degrees. Whether in lathes, punching presses, or all other machines that have limited space and harsh production environments, the TUBELED 40 6W ECO - 111510-02 is the right choice.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface mount light LED2WORK 111510-02 - TUBELED 40 6W ECO -  - Automation24, Inc.
King of Prussia, PA, United States
Surface mount light LED2WORK 111510-02 - TUBELED 40 6W ECO
Surface mount light LED2WORK 111510-02 - TUBELED 40 6W ECO
The machine light TUBELED 40 6W ECO - 111510-02 from LED2WORK, in the 6-watt ECO-Version, is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 295 mm, the TUBELED 40 - 6W ECO - 111510-02 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 ECO can be used up to an ambient temperature of 60 degrees. Whether in lathes, punching presses, or all other machines that have limited space and harsh production environments, the TUBELED 40 6W ECO - 111510-02 is the right choice.

The machine light TUBELED 40 6W ECO - 111510-02 from LED2WORK, in the 6-watt ECO-Version, is ideal for rough production environments due to its oil resistance and the crack-resistant borosilicate glass. With a diameter of 40 mm and a length of 295 mm, the TUBELED 40 - 6W ECO - 111510-02 is perfectly matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED 40 ECO can be used up to an ambient temperature of 60 degrees. Whether in lathes, punching presses, or all other machines that have limited space and harsh production environments, the TUBELED 40 6W ECO - 111510-02 is the right choice.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category LED Lamps
Product Name Surface mount light LED2WORK 111510-02 - TUBELED 40 6W ECO
Lamp Power 6 watts
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LED Bulbs - 2229685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 38 watts
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details