AMETEK U.S. Gauge, PMT Products USG Gauges 163282

Description
Gauge, 0-200psi, 2.5in., 1/4in.NPT,
Description
Gauge, 0-200psi, 2.5in., 1/4in.NPT,

Suppliers

Company
Product
Description
Supplier Links
USG Gauges - 163282 - Galco Industrial Electronics
Madison Heights, MI, United States
USG Gauges
163282
USG Gauges 163282
Gauge, 0-200psi, 2.5in., 1/4in.NPT,

Gauge, 0-200psi, 2.5in., 1/4in.NPT,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Pressure Gauges
Product Number 163282
Product Name USG Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Universal Pressure Gauge Test Kit - HC-TKC1 - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Scale Units pounds per square inch; bar
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details