Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PRESSURE GAUGES
MARSH BELLOFRAM GROUP OF COMPANIES
J2048 -- MRSH GAUGES
Marsh Bellofram Group of Companies
MRSH Gauges
J2048
Description
Gauge, 0-100psi, 2in., 1/4in.NPT Entry,
Galco Industrial Electronics
Done
Description
Gauge, 0-100psi, 2in., 1/4in.NPT Entry,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
MRSH Gauges
J2048
MRSH Gauges
J2048
Gauge, 0-100psi, 2in., 1/4in.NPT Entry,
Gauge, 0-100psi, 2in., 1/4in.NPT Entry,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Pressure Gauges
Product Number
J2048
Product Name
MRSH Gauges
Type
Gauge
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Tester, Manhole, Bladder Style, 32"
938-7132
Specs
Type
Gauge
Display
Analog
Working Pressure Range
55 psi (38.71 m H2O)
View Details
RS Components, Ltd.
Pressure Gauges
2530555
Specs
Type
Gauge
Working Pressure Range
0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Connection Size
0.2500 inch (6.35 mm)
View Details
Festo Corporation
Pressure gauge
OH-22-BL
Specs
Type
Gauge
Operating Temperature
14 to 113 F (-10 to 45 C)
Media
Gas
View Details
Jergens, Inc.
Hydraulic Circuit Controls - Gauges
60703
Specs
Type
Gauge; Liquid Filled
Working Pressure Range
6000 psi (4223 m H2O)
Media
Liquid
View Details