AMETEK U.S. Gauge, PMT Products USG Gauges 165297

Description
Gauge, 0-60psi, 2.5in., 1/4in.NPT Entry,
Description
Gauge, 0-60psi, 2.5in., 1/4in.NPT Entry,

Suppliers

Company
Product
Description
Supplier Links
USG Gauges - 165297 - Galco Industrial Electronics
Madison Heights, MI, United States
USG Gauges
165297
USG Gauges 165297
Gauge, 0-60psi, 2.5in., 1/4in.NPT Entry,

Gauge, 0-60psi, 2.5in., 1/4in.NPT Entry,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Pressure Gauges
Product Number 165297
Product Name USG Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
QUADRIGAGE, STANDARD -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 5000 psi (0.0 to 3519 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details