AMETEK U.S. Gauge, PMT Products USG Gauges 146015A

Description
Pressure Gauge, 0-200psi, 1.5in.,
Description
Pressure Gauge, 0-200psi, 1.5in.,

Suppliers

Company
Product
Description
Supplier Links
USG Gauges - 146015A - Galco Industrial Electronics
Madison Heights, MI, United States
USG Gauges
146015A
USG Gauges 146015A
Pressure Gauge, 0-200psi, 1.5in.,

Pressure Gauge, 0-200psi, 1.5in.,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Pressure Gauges
Product Number 146015A
Product Name USG Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Compressor Pressure, 0-160 Psi - 924-1304-6160 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Gauges - 179996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 2321 psi (0.0 to 1633 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Flanged pressure gauge - FMA-40-16-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details