MARSH BELLOFRAM GROUP OF COMPANIES
J8052 -- MRSH GAUGES
Marsh Bellofram Group of Companies
MRSH Gauges
J8052
Description
General Service Gauge
-
Galco Industrial Electronics
Description
General Service Gauge
Technical Specifications
|
Product Category
|
Pressure Gauges |
|
Product Number
|
J8052 |
|
Product Name
|
MRSH Gauges |
|
Type
|
Gauge
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Jewellok Technology Co., Ltd.
Type
Gauge
Dial Size
2 inch (50.8 mm)
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
Type
Gauge
Working Pressure Range
0.0 to 3.63 psi (0.0 to 2.55 m H2O)
Operating Temperature
-4 to 140 F (-20 to 60 C)
View Details
Type
Gauge
Working Pressure Range
0.0 to 363 psi (0.0 to 255 m H2O)
Connection Size
0.2500 inch (6.35 mm)
View Details