AMETEK U.S. Gauge, PMT Products USG Gauges 199960

Description
Gauge, 0-75psi/60-320DegF, 2.5in.,
Description
Gauge, 0-75psi/60-320DegF, 2.5in.,

Suppliers

Company
Product
Description
Supplier Links
USG Gauges - 199960 - Galco Industrial Electronics
Madison Heights, MI, United States
USG Gauges
199960
USG Gauges 199960
Gauge, 0-75psi/60-320DegF, 2.5in.,

Gauge, 0-75psi/60-320DegF, 2.5in.,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Pressure Gauges
Product Number 199960
Product Name USG Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 4578939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 23.21 psi (0.0 to 16.33 m H2O)
Dial Size 2.48 inch (63 mm)
View Details
Alarm, Audible, Low Pressure, 300 Psig,1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 300 psi (211 m H2O)
View Details
Vacuum gauge - FVAM-63-V1/0-G1/4-EN - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
UNIVERSAL PRESSURE GAUGE DIAGNOSTIC TEE KIT -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog (optional feature); Digital Numerical Display (optional feature)
Working Pressure Range 8700 psi (6123 m H2O)
View Details