AMETEK U.S. Gauge, PMT Products USG Gauges 172038A

Description
Gauge, 0-200psi, 2in., Lower Mount,
Description
Gauge, 0-200psi, 2in., Lower Mount,

Suppliers

Company
Product
Description
Supplier Links
USG Gauges - 172038A - Galco Industrial Electronics
Madison Heights, MI, United States
USG Gauges
172038A
USG Gauges 172038A
Gauge, 0-200psi, 2in., Lower Mount,

Gauge, 0-200psi, 2in., Lower Mount,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Pressure Gauges
Product Number 172038A
Product Name USG Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Pressure gauge - MA-40-25-1/8-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure Gauges - 2530526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Connection Size 0.5000 inch (12.7 mm)
View Details