Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PRESSURE GAUGES
AMETEK U.S. GAUGE, PMT PRODUCTS
165299 -- USG GAUGES
AMETEK U.S. Gauge, PMT Products
USG Gauges
165299
Description
Gauge, 0-160psi, 2.5in., 1/4in.NPT Entry
Galco Industrial Electronics
Done
Description
Gauge, 0-160psi, 2.5in., 1/4in.NPT Entry
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
USG Gauges
165299
USG Gauges
165299
Gauge, 0-160psi, 2.5in., 1/4in.NPT Entry
Gauge, 0-160psi, 2.5in., 1/4in.NPT Entry
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Pressure Gauges
Product Number
165299
Product Name
USG Gauges
Type
Gauge
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Jewellok Technology Co., Ltd.
Ultra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing
Specs
Type
Gauge
Dial Size
2 inch (50.8 mm)
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
Festo Corporation
Pressure gauge kit
DPA-40-10-MA-SET
Specs
Type
Gauge
Working Pressure Range
145 psi (102 m H2O)
Operating Temperature
41 to 140 F (5 to 60 C)
View Details
Mini-Circuits
INTERFACE-CHECK-GAGE-SMA
ACUDIAL-SMA
Specs
Type
Gauge
View Details
RS Components, Ltd.
Pressure Gauges
2530464
Specs
Type
Gauge
Working Pressure Range
0.0 to 145 psi (0.0 to 102 m H2O)
Connection Size
0.2500 inch (6.35 mm)
View Details