AMETEK U.S. Gauge, PMT Products USG Gauges 050462A

Description
V534 Canners
Description
V534 Canners

Suppliers

Company
Product
Description
Supplier Links
USG Gauges - 050462A - Galco Industrial Electronics
Madison Heights, MI, United States
USG Gauges
050462A
USG Gauges 050462A
V534 Canners

V534 Canners

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Pressure Gauges
Product Number 050462A
Product Name USG Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Vacuum Gauge Controller, Convectron®, Torr Units Model: 475001-00-T - 475001-00-T - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Vacuum Fluorescent
View Details