AMETEK U.S. Gauge, PMT Products USG Gauges 047225A

Description
Gauge, 30in.-0, 2in., 1/8in.-27NPT Entry
Description
Gauge, 30in.-0, 2in., 1/8in.-27NPT Entry

Suppliers

Company
Product
Description
Supplier Links
USG Gauges - 047225A - Galco Industrial Electronics
Madison Heights, MI, United States
USG Gauges
047225A
USG Gauges 047225A
Gauge, 30in.-0, 2in., 1/8in.-27NPT Entry

Gauge, 30in.-0, 2in., 1/8in.-27NPT Entry

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Pressure Gauges
Product Number 047225A
Product Name USG Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Precision pressure gauge - MAP-40-4-1/8-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure Gauges - 2031562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details