DwyerOmega DWYR Gauges 2-5000-25MM

Description
Minihelic II Gage Range 0-25mm WC
Description
Minihelic II Gage Range 0-25mm WC

Suppliers

Company
Product
Description
Supplier Links
DWYR Gauges - 2-5000-25MM - Galco Industrial Electronics
Madison Heights, MI, United States
DWYR Gauges
2-5000-25MM
DWYR Gauges 2-5000-25MM
Minihelic II Gage Range 0-25mm WC

Minihelic II Gage Range 0-25mm WC

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Pressure Gauges
Product Number 2-5000-25MM
Product Name DWYR Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details