AMETEK U.S. Gauge, PMT Products USG Gauges 150024X

Description
Gauge, 0-60psi, 4.5in., 1/2-14ANPT,
Description
Gauge, 0-60psi, 4.5in., 1/2-14ANPT,

Suppliers

Company
Product
Description
Supplier Links
USG Gauges - 150024X - Galco Industrial Electronics
Madison Heights, MI, United States
USG Gauges
150024X
USG Gauges 150024X
Gauge, 0-60psi, 4.5in., 1/2-14ANPT,

Gauge, 0-60psi, 4.5in., 1/2-14ANPT,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Pressure Gauges
Product Number 150024X
Product Name USG Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure, 10-90 Psig, 1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details
Pressure Gauges - 2582403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O)
Dial Size 3.94 inch (100 mm)
View Details
Pressure gauge kit - DPA-40-10-MA-SET - Festo Corporation
Specs
Type Gauge
Working Pressure Range 145 psi (102 m H2O)
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details