Marsh Bellofram Group of Companies MRSH Gauges GG1515C8

Description
Gauge, 0-15psi, 1.5in., 1/8in.NPT Entry,
Description
Gauge, 0-15psi, 1.5in., 1/8in.NPT Entry,

Suppliers

Company
Product
Description
Supplier Links
MRSH Gauges - GG1515C8 - Galco Industrial Electronics
Madison Heights, MI, United States
MRSH Gauges
GG1515C8
MRSH Gauges GG1515C8
Gauge, 0-15psi, 1.5in., 1/8in.NPT Entry,

Gauge, 0-15psi, 1.5in., 1/8in.NPT Entry,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Pressure Gauges
Product Number GG1515C8
Product Name MRSH Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details