Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PRESSURE GAUGES
AMETEK U.S. GAUGE, PMT PRODUCTS
163949 -- USG GAUGES
AMETEK U.S. Gauge, PMT Products
USG Gauges
163949
Description
Gauge, 0-30psi, 2in., 1/4in.NPT Entry,
Galco Industrial Electronics
Done
Description
Gauge, 0-30psi, 2in., 1/4in.NPT Entry,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
USG Gauges
163949
USG Gauges
163949
Gauge, 0-30psi, 2in., 1/4in.NPT Entry,
Gauge, 0-30psi, 2in., 1/4in.NPT Entry,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Pressure Gauges
Product Number
163949
Product Name
USG Gauges
Type
Gauge
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pressure Gauges
2530379
Specs
Type
Gauge
Working Pressure Range
-14.5 to 348 psi (-10.21 to 245 m H2O)
Connection Size
0.2500 inch (6.35 mm)
View Details
Festo Corporation
Pressure gauge kit
DPA-40-10-MA-SET
Specs
Type
Gauge
Working Pressure Range
145 psi (102 m H2O)
Operating Temperature
41 to 140 F (5 to 60 C)
View Details
Newport MKS
Piezo Vacuum Transducer, 0.1-1000 Torr, NW16 ISO-KF, RS232, 0-10 VDC, DB15, 3 Relays
902B-11030
Specs
Type
Gauge
Display
No
Sensor Technology
Piezoelectric; Piezo
View Details
Mini-Circuits
INTERFACE-CHECK-GAGE-N
ACUDIAL-N
Specs
Type
Gauge
View Details