AMETEK U.S. Gauge, PMT Products USG Gauges 171400A

Description
Gauge, 0-3000psi, 2.5in., 1/4in.NPT,
Description
Gauge, 0-3000psi, 2.5in., 1/4in.NPT,

Suppliers

Company
Product
Description
Supplier Links
USG Gauges - 171400A - Galco Industrial Electronics
Madison Heights, MI, United States
USG Gauges
171400A
USG Gauges 171400A
Gauge, 0-3000psi, 2.5in., 1/4in.NPT,

Gauge, 0-3000psi, 2.5in., 1/4in.NPT,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Pressure Gauges
Product Number 171400A
Product Name USG Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Vacuum gauge - FVAM-40-V1/0-G1/8-EN - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pressure Gauges - 2207968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 23.21 psi (0.0 to 16.33 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details