AMETEK U.S. Gauge, PMT Products USG Gauges 253038A

Description
Gauge, 0-100psi, 2.5in., 1/4in.NPT,
Description
Gauge, 0-100psi, 2.5in., 1/4in.NPT,

Suppliers

Company
Product
Description
Supplier Links
USG Gauges - 253038A - Galco Industrial Electronics
Madison Heights, MI, United States
USG Gauges
253038A
USG Gauges 253038A
Gauge, 0-100psi, 2.5in., 1/4in.NPT,

Gauge, 0-100psi, 2.5in., 1/4in.NPT,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Pressure Gauges
Product Number 253038A
Product Name USG Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Ball Pressure, 0-60 Psi - 924-1304-6060 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Pressure gauge - MA-40-232-R1/8-PSI-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details