AMETEK U.S. Gauge, PMT Products USG Gauges 171729A

Description
Gauge, 0-200psi, 2.5in., 1/4in.NPT Entry
Description
Gauge, 0-200psi, 2.5in., 1/4in.NPT Entry

Suppliers

Company
Product
Description
Supplier Links
USG Gauges - 171729A - Galco Industrial Electronics
Madison Heights, MI, United States
USG Gauges
171729A
USG Gauges 171729A
Gauge, 0-200psi, 2.5in., 1/4in.NPT Entry

Gauge, 0-200psi, 2.5in., 1/4in.NPT Entry

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Pressure Gauges
Product Number 171729A
Product Name USG Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 315672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range -14.5 to 232 psi (-10.21 to 163 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Tester, Manhole, Bladder Style, 24
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure gauge - MA-40-10-R1/8-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
QUADRIGAGE, STANDARD -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 5000 psi (0.0 to 3519 m H2O)
View Details