Crystal Engineering Corporation Dual Sensor Pressure Calibrator 36PSI/3000PSI,IS IS33-36/3000PSI

Description
Product Highlights Unbelievably small - a Model 33 will fit in your shirt pocket Very tough - the case is made from unbreakable aluminum Versatile - capable of measuring pressure from inches (millimeters) of water all the way up to 3000 PSI (200 bar), and vacuum No external transducers - everything is built in! All sensors are built-in, stainless steel, gas and liquid compatible, with an accuracy of 0.05% of reading Measures milliamps (that can also be displayed in 0 to 100% for 4 to 20 or 10 to 50 milliamps) RS-232 port Comes with a carrying case Digital interface Intrinsically safe Tested and calibrated in an environmental chamber, duplicating field conditions Specifications (including milliAmps) are not affected by temperature! Ultra compact and light A single alkaline 9V battery provides 90 hours of continuous operation Each Unit Includes CD Manual ISO 17025 Accredited Calibration Certificate, NIST Traceable Carry Case and Strap (P/N 2490)
Datasheet
Description
Product Highlights Unbelievably small - a Model 33 will fit in your shirt pocket Very tough - the case is made from unbreakable aluminum Versatile - capable of measuring pressure from inches (millimeters) of water all the way up to 3000 PSI (200 bar), and vacuum No external transducers - everything is built in! All sensors are built-in, stainless steel, gas and liquid compatible, with an accuracy of 0.05% of reading Measures milliamps (that can also be displayed in 0 to 100% for 4 to 20 or 10 to 50 milliamps) RS-232 port Comes with a carrying case Digital interface Intrinsically safe Tested and calibrated in an environmental chamber, duplicating field conditions Specifications (including milliAmps) are not affected by temperature! Ultra compact and light A single alkaline 9V battery provides 90 hours of continuous operation Each Unit Includes CD Manual ISO 17025 Accredited Calibration Certificate, NIST Traceable Carry Case and Strap (P/N 2490)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Sensor Pressure Calibrator 36PSI/3000PSI,IS - IS33-36/3000PSI - Transcat, Inc.
Rochester, NY, USA
Dual Sensor Pressure Calibrator 36PSI/3000PSI,IS
IS33-36/3000PSI
Dual Sensor Pressure Calibrator 36PSI/3000PSI,IS IS33-36/3000PSI
Product Highlights Unbelievably small - a Model 33 will fit in your shirt pocket Very tough - the case is made from unbreakable aluminum Versatile - capable of measuring pressure from inches (millimeters) of water all the way up to 3000 PSI (200 bar), and vacuum No external transducers - everything is built in! All sensors are built-in, stainless steel, gas and liquid compatible, with an accuracy of 0.05% of reading Measures milliamps (that can also be displayed in 0 to 100% for 4 to 20 or 10 to 50 milliamps) RS-232 port Comes with a carrying case Digital interface Intrinsically safe Tested and calibrated in an environmental chamber, duplicating field conditions Specifications (including milliAmps) are not affected by temperature! Ultra compact and light A single alkaline 9V battery provides 90 hours of continuous operation Each Unit Includes CD Manual ISO 17025 Accredited Calibration Certificate, NIST Traceable Carry Case and Strap (P/N 2490)

Product Highlights

  • Unbelievably small - a Model 33 will fit in your shirt pocket
  • Very tough - the case is made from unbreakable aluminum
  • Versatile - capable of measuring pressure from inches (millimeters) of water all the way up to 3000 PSI (200 bar), and vacuum
  • No external transducers - everything is built in!
  • All sensors are built-in, stainless steel, gas and liquid compatible, with an accuracy of 0.05% of reading
  • Measures milliamps (that can also be displayed in 0 to 100% for 4 to 20 or 10 to 50 milliamps)
  • RS-232 port
  • Comes with a carrying case
  • Digital interface
  • Intrinsically safe
  • Tested and calibrated in an environmental chamber, duplicating field conditions
  • Specifications (including milliAmps) are not affected by temperature!
  • Ultra compact and light
  • A single alkaline 9V battery provides 90 hours of continuous operation

Each Unit Includes

  • CD Manual
  • ISO 17025 Accredited Calibration Certificate, NIST Traceable
  • Carry Case and Strap (P/N 2490)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number IS33-36/3000PSI
Product Name Dual Sensor Pressure Calibrator 36PSI/3000PSI,IS
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details