AMETEK Sensors, Test & Calibration Reference Temp Calibrator, 33C to 700C Basic Model 115VAC RTC700A115BSIXHTR

Description
Product Highlights RTC-700 Series, 33°C to 700°C (91°F to 1292°F) Basic model, without input 115VAC USA/Canada, 115V Set of 3 Imperial multi hole inserts. Covering holes from 1/8” to 1/2” Accredited Calibration Certificate Solid Protective Carrying case with trolley & Support rod set
Datasheet
Description
Product Highlights RTC-700 Series, 33°C to 700°C (91°F to 1292°F) Basic model, without input 115VAC USA/Canada, 115V Set of 3 Imperial multi hole inserts. Covering holes from 1/8” to 1/2” Accredited Calibration Certificate Solid Protective Carrying case with trolley & Support rod set
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reference Temp Calibrator, 33C to 700C Basic Model 115VAC - RTC700A115BSIXHTR - Transcat, Inc.
Rochester, NY, USA
Reference Temp Calibrator, 33C to 700C Basic Model 115VAC
RTC700A115BSIXHTR
Reference Temp Calibrator, 33C to 700C Basic Model 115VAC RTC700A115BSIXHTR
Product Highlights RTC-700 Series, 33°C to 700°C (91°F to 1292°F) Basic model, without input 115VAC USA/Canada, 115V Set of 3 Imperial multi hole inserts. Covering holes from 1/8” to 1/2” Accredited Calibration Certificate Solid Protective Carrying case with trolley & Support rod set

Product Highlights

  • RTC-700 Series, 33°C to 700°C (91°F to 1292°F)
  • Basic model, without input
  • 115VAC
  • USA/Canada, 115V
  • Set of 3 Imperial multi hole inserts. Covering holes from 1/8” to 1/2”
  • Accredited Calibration Certificate
  • Solid Protective Carrying case with trolley & Support rod set
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number RTC700A115BSIXHTR
Product Name Reference Temp Calibrator, 33C to 700C Basic Model 115VAC
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details