AMETEK Sensors, Test & Calibration Reference Temp Calibrator, -45C to 155C Full Model 115 RTC157B115BSIMDLCR3FCT

Description
Product Highlights Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert Unique intelligent sensors for plug’n’play connection USB connector for communication Easy-to-read color VGA display with perfect overview of the actual status Intuitive, fast and user-friendly navigation Lightweight and easy to carry around New functional carrying case design New multi-hole insert kits covering all the most used sensor sizes High profile design and the well-known long lasting JOFRA quality Full model, includes DLC sensor input, Reference sensor input, Sensor-under-test input 115VAC USA/Canada, 115V Set of 9 Imperial inserts. Covering holes from 1/8” to 5/8” DLC sensor STS-200 Ref. sensor. Dia. 1/4”. Length 161mm (STS200B915EH) Traceable Callibration Certificate. (standard) Solid Protective Carrying case with trolley
Description
Product Highlights Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert Unique intelligent sensors for plug’n’play connection USB connector for communication Easy-to-read color VGA display with perfect overview of the actual status Intuitive, fast and user-friendly navigation Lightweight and easy to carry around New functional carrying case design New multi-hole insert kits covering all the most used sensor sizes High profile design and the well-known long lasting JOFRA quality Full model, includes DLC sensor input, Reference sensor input, Sensor-under-test input 115VAC USA/Canada, 115V Set of 9 Imperial inserts. Covering holes from 1/8” to 5/8” DLC sensor STS-200 Ref. sensor. Dia. 1/4”. Length 161mm (STS200B915EH) Traceable Callibration Certificate. (standard) Solid Protective Carrying case with trolley

Suppliers

Company
Product
Description
Supplier Links
Reference Temp Calibrator, -45C to 155C Full Model 115 - RTC157B115BSIMDLCR3FCT - Transcat, Inc.
Rochester, NY, USA
Reference Temp Calibrator, -45C to 155C Full Model 115
RTC157B115BSIMDLCR3FCT
Reference Temp Calibrator, -45C to 155C Full Model 115 RTC157B115BSIMDLCR3FCT
Product Highlights Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert Unique intelligent sensors for plug’n’play connection USB connector for communication Easy-to-read color VGA display with perfect overview of the actual status Intuitive, fast and user-friendly navigation Lightweight and easy to carry around New functional carrying case design New multi-hole insert kits covering all the most used sensor sizes High profile design and the well-known long lasting JOFRA quality Full model, includes DLC sensor input, Reference sensor input, Sensor-under-test input 115VAC USA/Canada, 115V Set of 9 Imperial inserts. Covering holes from 1/8” to 5/8” DLC sensor STS-200 Ref. sensor. Dia. 1/4”. Length 161mm (STS200B915EH) Traceable Callibration Certificate. (standard) Solid Protective Carrying case with trolley

Product Highlights

  • Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert
  • Unique intelligent sensors for plug’n’play connection
  • USB connector for communication
  • Easy-to-read color VGA display with perfect overview of the actual status
  • Intuitive, fast and user-friendly navigation
  • Lightweight and easy to carry around
  • New functional carrying case design
  • New multi-hole insert kits covering all the most used sensor sizes
  • High profile design and the well-known long lasting JOFRA quality
  • Full model, includes DLC sensor input, Reference sensor input, Sensor-under-test input
  • 115VAC
  • USA/Canada, 115V
  • Set of 9 Imperial inserts. Covering holes from 1/8” to 5/8”
  • DLC sensor
  • STS-200 Ref. sensor. Dia. 1/4”. Length 161mm (STS200B915EH)
  • Traceable Callibration Certificate. (standard)
  • Solid Protective Carrying case with trolley
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number RTC157B115BSIMDLCR3FCT
Product Name Reference Temp Calibrator, -45C to 155C Full Model 115
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details