AMETEK Sensors, Test & Calibration Reference Temp Calibrator -30C to 155C Middle 115VAC RTC156C115BM10DLCR2XXXFCT

Description
Product Highlights Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert Unique intelligent sensors for plug’n’play connection USB connector for communication Easy-to-read color VGA display with perfect overview of the actual status Intuitive, fast and user-friendly navigation Lightweight and easy to carry around New functional carrying case design New multi-hole insert kits covering all the most used sensor sizes High profile design and the well-known long lasting JOFRA quality Each Unit Includes RTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Tool for insertion tubes JOFRACAL USB cable Set of rubber cones for insulation plugs Manual Traceable certificate - input performance for reference sensor and DLC sensor
Description
Product Highlights Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert Unique intelligent sensors for plug’n’play connection USB connector for communication Easy-to-read color VGA display with perfect overview of the actual status Intuitive, fast and user-friendly navigation Lightweight and easy to carry around New functional carrying case design New multi-hole insert kits covering all the most used sensor sizes High profile design and the well-known long lasting JOFRA quality Each Unit Includes RTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Tool for insertion tubes JOFRACAL USB cable Set of rubber cones for insulation plugs Manual Traceable certificate - input performance for reference sensor and DLC sensor

Suppliers

Company
Product
Description
Supplier Links
Reference Temp Calibrator -30C to 155C Middle 115VAC - RTC156C115BDLCR2M10CTF - Transcat, Inc.
Rochester, NY, USA
Reference Temp Calibrator -30C to 155C Middle 115VAC
RTC156C115BDLCR2M10CTF
Reference Temp Calibrator -30C to 155C Middle 115VAC RTC156C115BDLCR2M10CTF
Product Highlights Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert Unique intelligent sensors for plug’n’play connection USB connector for communication Easy-to-read color VGA display with perfect overview of the actual status Intuitive, fast and user-friendly navigation Lightweight and easy to carry around New functional carrying case design New multi-hole insert kits covering all the most used sensor sizes High profile design and the well-known long lasting JOFRA quality Each Unit Includes RTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Tool for insertion tubes JOFRACAL USB cable Set of rubber cones for insulation plugs Manual Traceable certificate - input performance for reference sensor and DLC sensor

Product Highlights

  • Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert
  • Unique intelligent sensors for plug’n’play connection
  • USB connector for communication
  • Easy-to-read color VGA display with perfect overview of the actual status
  • Intuitive, fast and user-friendly navigation
  • Lightweight and easy to carry around
  • New functional carrying case design
  • New multi-hole insert kits covering all the most used sensor sizes
  • High profile design and the well-known long lasting JOFRA quality

Each Unit Includes

  • RTC dry-block calibrator (user specified)
  • Mains power cable (user specified)
  • Traceable certificate - temperature performance
  • Tool for insertion tubes
  • JOFRACAL
  • USB cable
  • Set of rubber cones for insulation plugs
  • Manual
  • Traceable certificate - input performance for reference
  • sensor and DLC sensor
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number RTC156C115BDLCR2M10CTF
Product Name Reference Temp Calibrator -30C to 155C Middle 115VAC
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
VNA Calibration Kit - 2650CK50 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details