Description
Product Highlights
Battery operation & 115 VAC 50/60 Hz
500/250/100 psi
Gauge or Absolute, switch-selectable
Portable table top, optional panel mount kit available
Available in 10 sets of ranges:
30,000/15,000/6000 psi, 20,000/10,000/4,000
psi, 10,000/5000/2000 psi, 5000/2500/1000 psi,
2000/1000/400 psi, 50/25/10 psi, 1000/500/200
psi, 500/250/100 psi, 100/50/20 psi, 15/7.5/3 psi
Three independent selectable ranges in each instrument
±0.05% F.S. accuracy of each independent selectable range
16 gauge painted mild steel case
No potentiometers or analog adjustments for calibration
Push button zero
0.02% F.S. display resolution typical for each range
Absolute and/or gauge switch selectable calibration modes
Multi-conversion unit with 10 conversions standard: inH2O, mmHg, inHg, kPa, BAR, mBAR, cmH2O, Kg/cm2, and % F.S.
Different technicians can operate the system and get identical results...every time
Gases or Fluids compatible with 17-4PH may be used
Calibration Certificate included - traceable to the National Institute of Standards and Technology (NIST