AMETEK Sensors, Test & Calibration Reference Temp Calibrator, 28C to 250C Full Model 115VAC RTC250B115BM02DLCR9FCT

Description
Product Highlights High accuracy - Down to ±0.04°C using the external reference sensor Excellent stability - 0.01°C Wide temperature range Improved temperature homogeneity DLC – Dynamic Load Compensation Display indicator for temperature uniformity Intelligent reference sensors USB communication High speed heating and cooling times Best performing dry-block with regard to the EURAMET/cg-13/v.01 guideline for testing of dry-blocks Each Unit Includes RTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate -temperature performance Tool for insertion tubes JOFRACAL AMETRIM USB cable Set of rubber cones for insulation plugs Manuals Test cables (2 x red, 2 x black) Traceable certificate - input performance for reference sensor and DLC sensor Traceable certificate - input performance for sensorunder- test inputs
Description
Product Highlights High accuracy - Down to ±0.04°C using the external reference sensor Excellent stability - 0.01°C Wide temperature range Improved temperature homogeneity DLC – Dynamic Load Compensation Display indicator for temperature uniformity Intelligent reference sensors USB communication High speed heating and cooling times Best performing dry-block with regard to the EURAMET/cg-13/v.01 guideline for testing of dry-blocks Each Unit Includes RTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate -temperature performance Tool for insertion tubes JOFRACAL AMETRIM USB cable Set of rubber cones for insulation plugs Manuals Test cables (2 x red, 2 x black) Traceable certificate - input performance for reference sensor and DLC sensor Traceable certificate - input performance for sensorunder- test inputs

Suppliers

Company
Product
Description
Supplier Links
Reference Temp Calibrator, 28C to 250C Full Model 115VAC - RTC250B115BM02DLCR9FCT - Transcat, Inc.
Rochester, NY, USA
Reference Temp Calibrator, 28C to 250C Full Model 115VAC
RTC250B115BM02DLCR9FCT
Reference Temp Calibrator, 28C to 250C Full Model 115VAC RTC250B115BM02DLCR9FCT
Product Highlights High accuracy - Down to ±0.04°C using the external reference sensor Excellent stability - 0.01°C Wide temperature range Improved temperature homogeneity DLC – Dynamic Load Compensation Display indicator for temperature uniformity Intelligent reference sensors USB communication High speed heating and cooling times Best performing dry-block with regard to the EURAMET/cg-13/v.01 guideline for testing of dry-blocks Each Unit Includes RTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate -temperature performance Tool for insertion tubes JOFRACAL AMETRIM USB cable Set of rubber cones for insulation plugs Manuals Test cables (2 x red, 2 x black) Traceable certificate - input performance for reference sensor and DLC sensor Traceable certificate - input performance for sensorunder- test inputs

Product Highlights

  • High accuracy - Down to ±0.04°C using the external reference sensor
  • Excellent stability - 0.01°C
  • Wide temperature range
  • Improved temperature homogeneity
  • DLC – Dynamic Load Compensation
  • Display indicator for temperature uniformity
  • Intelligent reference sensors
  • USB communication
  • High speed heating and cooling times
  • Best performing dry-block with regard to the EURAMET/cg-13/v.01 guideline for testing of dry-blocks

Each Unit Includes

  • RTC dry-block calibrator (user specified)
  • Mains power cable (user specified)
  • Traceable certificate -temperature performance
  • Tool for insertion tubes
  • JOFRACAL
  • AMETRIM
  • USB cable
  • Set of rubber cones for insulation plugs
  • Manuals
  • Test cables (2 x red, 2 x black)
  • Traceable certificate - input performance for reference sensor and DLC sensor
  • Traceable certificate - input performance for sensorunder-
  • test inputs
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number RTC250B115BM02DLCR9FCT
Product Name Reference Temp Calibrator, 28C to 250C Full Model 115VAC
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details