AMETEK Sensors, Test & Calibration Temperature Calibrator, 91 to 1220F, full model 115VAC PTC660B115BM02XXF

Description
Product Highlights ±0.27°F (±0.15°C) Accuracy 91 to 1220°F (33 to 660°C) temerature range Superior temperature homogeneity Intelligent reference sensors USB communication High speed heating and cooling times color display and user-friendly navigation Switch test (with B model) Auto-stepping
Datasheet
Description
Product Highlights ±0.27°F (±0.15°C) Accuracy 91 to 1220°F (33 to 660°C) temerature range Superior temperature homogeneity Intelligent reference sensors USB communication High speed heating and cooling times color display and user-friendly navigation Switch test (with B model) Auto-stepping
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Calibrator, 91 to 1220F, full model 115VAC - PTC660B115BM02XXF - Transcat, Inc.
Rochester, NY, USA
Temperature Calibrator, 91 to 1220F, full model 115VAC
PTC660B115BM02XXF
Temperature Calibrator, 91 to 1220F, full model 115VAC PTC660B115BM02XXF
Product Highlights ±0.27°F (±0.15°C) Accuracy 91 to 1220°F (33 to 660°C) temerature range Superior temperature homogeneity Intelligent reference sensors USB communication High speed heating and cooling times color display and user-friendly navigation Switch test (with B model) Auto-stepping

Product Highlights

  • ±0.27°F (±0.15°C) Accuracy
  • 91 to 1220°F (33 to 660°C) temerature range
  • Superior temperature homogeneity
  • Intelligent reference sensors
  • USB communication
  • High speed heating and cooling times
  • color display and user-friendly navigation
  • Switch test (with B model)
  • Auto-stepping
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number PTC660B115BM02XXF
Product Name Temperature Calibrator, 91 to 1220F, full model 115VAC
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details