ITC155A115B125GC -- INDUSTRIAL TEMP CALIBRATOR -23 TO 155 C
AMETEK Sensors, Test & CalibrationIndustrial Temp Calibrator -23 to 155 CITC155A115B125GC
Description
Product Highlights
Dry Block Calibrator (-9 to 311°F) -23 to 155°C
Features improved Peltier elements that use a "Multi-Stage Technology" that improves the efficiency, and extends the life of the heating/cooling block
Enhanced accuracy and stability-MVI circuitry ensures temperature stability despite mains supply variations
Timesaving features- Fast one-key-one-function access to the automatic switch test and the step function
Documentation made easy- RS-232 communication and calibration software AMECAL-TEMPERATURE are standard
High accuracy and long term stability-specified drift over a one year period of time
Each Unit Includes
ITC dry-block calibrator (user specified)
Mains power cable (user specified)
Traceable certificate - temperature performance
Insert (user specified)
3 pcs. insulation plugs for 5, 8, 11 mm sensors
Tool for insertion tubes
RS232 cable
JOFRACAL calibration software
User manual
Reference manual (English)
Test cables (1 x red, 1 x black)
Transcat, Inc.
Done
Datasheet
Description
Product Highlights
Dry Block Calibrator (-9 to 311°F) -23 to 155°C
Features improved Peltier elements that use a "Multi-Stage Technology" that improves the efficiency, and extends the life of the heating/cooling block
Enhanced accuracy and stability-MVI circuitry ensures temperature stability despite mains supply variations
Timesaving features- Fast one-key-one-function access to the automatic switch test and the step function
Documentation made easy- RS-232 communication and calibration software AMECAL-TEMPERATURE are standard
High accuracy and long term stability-specified drift over a one year period of time
Each Unit Includes
ITC dry-block calibrator (user specified)
Mains power cable (user specified)
Traceable certificate - temperature performance
Insert (user specified)
3 pcs. insulation plugs for 5, 8, 11 mm sensors
Tool for insertion tubes
RS232 cable
JOFRACAL calibration software
User manual
Reference manual (English)
Test cables (1 x red, 1 x black)
Product Highlights
Dry Block Calibrator (-9 to 311°F) -23 to 155°C
Features improved Peltier elements that use a "Multi-Stage Technology" that improves the efficiency, and extends the life of the heating/cooling block
Enhanced accuracy and stability-MVI circuitry ensures temperature stability despite mains supply variations
Timesaving features- Fast one-key-one-function access to the automatic switch test and the step function
Documentation made easy- RS-232 communication and calibration software AMECAL-TEMPERATURE are standard
High accuracy and long term stability-specified drift over a one year period of time
Each Unit Includes
ITC dry-block calibrator (user specified)
Mains power cable (user specified)
Traceable certificate - temperature performance
Insert (user specified)
3 pcs. insulation plugs for 5, 8, 11 mm sensors
Tool for insertion tubes
RS232 cable
JOFRACAL calibration software
User manual
Reference manual (English)
Test cables (1 x red, 1 x black)
Product Highlights
Dry Block Calibrator (-9 to 311°F) -23 to 155°C
Features improved Peltier elements that use a "Multi-Stage Technology" that improves the efficiency, and extends the life of the heating/cooling block
Enhanced accuracy and stability-MVI circuitry ensures temperature stability despite mains supply variations
Timesaving features- Fast one-key-one-function access to the automatic switch test and the step function
Documentation made easy- RS-232 communication and calibration software AMECAL-TEMPERATURE are standard
High accuracy and long term stability-specified drift over a one year period of time