AMETEK Sensors, Test & Calibration Reference Temp Calibrator, -22C to 155C, Full Model 115VAC RTC158B115BBATDLCR7FTR

Description
Product Highlights High accuracy - Down to ±0.04°C using the external reference sensor Excellent stability - 0.01°C Wide temperature range Improved temperature homogeneity DLC – Dynamic Load Compensation Display indicator for temperature uniformity Intelligent reference sensors USB communication High speed heating and cooling times Best performing dry-block with regard to the EURAMET/cg-13/v.01 guideline for testing of dry-blocks Each Unit Includes RTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Tool for insertion tubes JOFRACAL AMETRIM USB cable Set of rubber cones for insulation plugs Manuals Test cables (2 x red, 2 x black) Traceable certificate - input performance for reference sensor and DLC sensor Traceable certificate - input performance for sensorunder- test inputs
Datasheet
Description
Product Highlights High accuracy - Down to ±0.04°C using the external reference sensor Excellent stability - 0.01°C Wide temperature range Improved temperature homogeneity DLC – Dynamic Load Compensation Display indicator for temperature uniformity Intelligent reference sensors USB communication High speed heating and cooling times Best performing dry-block with regard to the EURAMET/cg-13/v.01 guideline for testing of dry-blocks Each Unit Includes RTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Tool for insertion tubes JOFRACAL AMETRIM USB cable Set of rubber cones for insulation plugs Manuals Test cables (2 x red, 2 x black) Traceable certificate - input performance for reference sensor and DLC sensor Traceable certificate - input performance for sensorunder- test inputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reference Temp Calibrator, -22C to 155C, Full Model 115VAC - RTC158B115BBATDLCR7FTR - Transcat, Inc.
Rochester, NY, USA
Reference Temp Calibrator, -22C to 155C, Full Model 115VAC
RTC158B115BBATDLCR7FTR
Reference Temp Calibrator, -22C to 155C, Full Model 115VAC RTC158B115BBATDLCR7FTR
Product Highlights High accuracy - Down to ±0.04°C using the external reference sensor Excellent stability - 0.01°C Wide temperature range Improved temperature homogeneity DLC – Dynamic Load Compensation Display indicator for temperature uniformity Intelligent reference sensors USB communication High speed heating and cooling times Best performing dry-block with regard to the EURAMET/cg-13/v.01 guideline for testing of dry-blocks Each Unit Includes RTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Tool for insertion tubes JOFRACAL AMETRIM USB cable Set of rubber cones for insulation plugs Manuals Test cables (2 x red, 2 x black) Traceable certificate - input performance for reference sensor and DLC sensor Traceable certificate - input performance for sensorunder- test inputs

Product Highlights

  • High accuracy - Down to ±0.04°C using the external reference sensor
  • Excellent stability - 0.01°C
  • Wide temperature range
  • Improved temperature homogeneity
  • DLC – Dynamic Load Compensation
  • Display indicator for temperature uniformity
  • Intelligent reference sensors
  • USB communication
  • High speed heating and cooling times
  • Best performing dry-block with regard to the EURAMET/cg-13/v.01 guideline for testing of dry-blocks

Each Unit Includes

  • RTC dry-block calibrator (user specified)
  • Mains power cable (user specified)
  • Traceable certificate - temperature performance
  • Tool for insertion tubes
  • JOFRACAL
  • AMETRIM
  • USB cable
  • Set of rubber cones for insulation plugs
  • Manuals
  • Test cables (2 x red, 2 x black)
  • Traceable certificate - input performance for reference sensor and DLC sensor
  • Traceable certificate - input performance for sensorunder-
  • test inputs
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number RTC158B115BBATDLCR7FTR
Product Name Reference Temp Calibrator, -22C to 155C, Full Model 115VAC
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
VNA Calibration Standard - 8033B2.00 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.65E10 Hz
Electrical Properties Resistance/ Impedance
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details