AMETEK Sensors, Test & Calibration Industrial Temp Calibrator -23 to 155 C ITC155A115B903GC

Description
Product Highlights Improved temperature homogeneity The unique dual-zone heating block ensures good temperature homogeneity in the critical calibration zone of the heating block Enhanced accuracy and stability MVI circuitry ensures temperature stability despite mains supply variations Timesaving features Fast one-key-one-function access to the automatic switch test and the step function High accuracy and long-term stability Specified drift over a one year period of time Improves the reliability of the JOFRA ITC series Documentation made easy RS232 communication and JOFRACAL calibration software are included in the standard delivery Each Unit Includes ITC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Insert (user specified) 3 pcs. insulation plugs for 5, 8, 11 mm sensors (ITC-155 only) Tool for insertion tubes RS232 cable JOFRACAL calibration software User manual Reference manual (English) Test cables (1 x red, 1 x black)
Datasheet
Description
Product Highlights Improved temperature homogeneity The unique dual-zone heating block ensures good temperature homogeneity in the critical calibration zone of the heating block Enhanced accuracy and stability MVI circuitry ensures temperature stability despite mains supply variations Timesaving features Fast one-key-one-function access to the automatic switch test and the step function High accuracy and long-term stability Specified drift over a one year period of time Improves the reliability of the JOFRA ITC series Documentation made easy RS232 communication and JOFRACAL calibration software are included in the standard delivery Each Unit Includes ITC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Insert (user specified) 3 pcs. insulation plugs for 5, 8, 11 mm sensors (ITC-155 only) Tool for insertion tubes RS232 cable JOFRACAL calibration software User manual Reference manual (English) Test cables (1 x red, 1 x black)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Temp Calibrator -23 to 155 C - ITC155A115B903GC - Transcat, Inc.
Rochester, NY, USA
Industrial Temp Calibrator -23 to 155 C
ITC155A115B903GC
Industrial Temp Calibrator -23 to 155 C ITC155A115B903GC
Product Highlights Improved temperature homogeneity The unique dual-zone heating block ensures good temperature homogeneity in the critical calibration zone of the heating block Enhanced accuracy and stability MVI circuitry ensures temperature stability despite mains supply variations Timesaving features Fast one-key-one-function access to the automatic switch test and the step function High accuracy and long-term stability Specified drift over a one year period of time Improves the reliability of the JOFRA ITC series Documentation made easy RS232 communication and JOFRACAL calibration software are included in the standard delivery Each Unit Includes ITC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Insert (user specified) 3 pcs. insulation plugs for 5, 8, 11 mm sensors (ITC-155 only) Tool for insertion tubes RS232 cable JOFRACAL calibration software User manual Reference manual (English) Test cables (1 x red, 1 x black)

Product Highlights

  • Improved temperature homogeneity
  • The unique dual-zone heating block ensures good temperature homogeneity in the critical calibration zone of the heating block
  • Enhanced accuracy and stability
  • MVI circuitry ensures temperature stability despite mains supply variations
  • Timesaving features
  • Fast one-key-one-function access to the automatic switch test and the step function
  • High accuracy and long-term stability
  • Specified drift over a one year period of time
  • Improves the reliability of the JOFRA ITC series
  • Documentation made easy
  • RS232 communication and JOFRACAL calibration software are included in the standard delivery

Each Unit Includes

  • ITC dry-block calibrator (user specified)
  • Mains power cable (user specified)
  • Traceable certificate - temperature performance
  • Insert (user specified)
  • 3 pcs. insulation plugs for 5, 8, 11 mm sensors (ITC-155
  • only)
  • Tool for insertion tubes
  • RS232 cable
  • JOFRACAL calibration software
  • User manual
  • Reference manual (English)
  • Test cables (1 x red, 1 x black)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number ITC155A115B903GC
Product Name Industrial Temp Calibrator -23 to 155 C
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details