AMETEK Sensors, Test & Calibration Reference Temp Calibrator, -22C to 155C, Full Model 115VAC RTC158B115BM02DLCR7FCT

Description
Product Highlights High accuracy - Down to ±0.04°C using the external reference sensor Excellent stability - 0.01°C Wide temperature range Improved temperature homogeneity DLC – Dynamic Load Compensation Display indicator for temperature uniformity Intelligent reference sensors USB communication High speed heating and cooling times Best performing dry-block with regard to the EURAMET/cg-13/v.01 guideline for testing of dry-blocks Each Unit Includes RTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Tool for insertion tubes JOFRACAL AMETRIM USB cable Set of rubber cones for insulation plugs Manuals Test cables (2 x red, 2 x black) Traceable certificate - input performance for reference sensor and DLC sensor Traceable certificate - input performance for sensorunder-test inputs
Description
Product Highlights High accuracy - Down to ±0.04°C using the external reference sensor Excellent stability - 0.01°C Wide temperature range Improved temperature homogeneity DLC – Dynamic Load Compensation Display indicator for temperature uniformity Intelligent reference sensors USB communication High speed heating and cooling times Best performing dry-block with regard to the EURAMET/cg-13/v.01 guideline for testing of dry-blocks Each Unit Includes RTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Tool for insertion tubes JOFRACAL AMETRIM USB cable Set of rubber cones for insulation plugs Manuals Test cables (2 x red, 2 x black) Traceable certificate - input performance for reference sensor and DLC sensor Traceable certificate - input performance for sensorunder-test inputs

Suppliers

Company
Product
Description
Supplier Links
Reference Temp Calibrator, -22C to 155C, Full Model 115VAC - RTC158B115BM02DLCR7FCT - Transcat, Inc.
Rochester, NY, USA
Reference Temp Calibrator, -22C to 155C, Full Model 115VAC
RTC158B115BM02DLCR7FCT
Reference Temp Calibrator, -22C to 155C, Full Model 115VAC RTC158B115BM02DLCR7FCT
Product Highlights High accuracy - Down to ±0.04°C using the external reference sensor Excellent stability - 0.01°C Wide temperature range Improved temperature homogeneity DLC – Dynamic Load Compensation Display indicator for temperature uniformity Intelligent reference sensors USB communication High speed heating and cooling times Best performing dry-block with regard to the EURAMET/cg-13/v.01 guideline for testing of dry-blocks Each Unit Includes RTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Tool for insertion tubes JOFRACAL AMETRIM USB cable Set of rubber cones for insulation plugs Manuals Test cables (2 x red, 2 x black) Traceable certificate - input performance for reference sensor and DLC sensor Traceable certificate - input performance for sensorunder-test inputs

Product Highlights

  • High accuracy - Down to ±0.04°C using the external reference sensor
  • Excellent stability - 0.01°C
  • Wide temperature range
  • Improved temperature homogeneity
  • DLC – Dynamic Load Compensation
  • Display indicator for temperature uniformity
  • Intelligent reference sensors
  • USB communication
  • High speed heating and cooling times
  • Best performing dry-block with regard to the EURAMET/cg-13/v.01 guideline for testing of dry-blocks

Each Unit Includes

  • RTC dry-block calibrator (user specified)
  • Mains power cable (user specified)
  • Traceable certificate - temperature performance
  • Tool for insertion tubes
  • JOFRACAL
  • AMETRIM
  • USB cable
  • Set of rubber cones for insulation plugs
  • Manuals
  • Test cables (2 x red, 2 x black)
  • Traceable certificate - input performance for reference sensor and DLC sensor
  • Traceable certificate - input performance for sensorunder-test inputs
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number RTC158B115BM02DLCR7FCT
Product Name Reference Temp Calibrator, -22C to 155C, Full Model 115VAC
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details