AMETEK Sensors, Test & Calibration Reference Temp Calibrator -30C to 155C Full Model 115VAC RTC156B115BSIXDLCR2HSCT

Description
Product Highlights Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert Unique intelligent sensors for plug’n’play connection USB connector for communication Easy-to-read color VGA display with perfect overview of the actual status Intuitive, fast and user-friendly navigation Lightweight and easy to carry around New functional carrying case design New multi-hole insert kits covering all the most used sensor sizes High profile design and the well-known long lasting JOFRA quality Each Unit Includes RTC dry-block calibrator Mains power cable Traceable certificate - temperature performance Tool for insertion tubes JOFRACAL USB cable Set of rubber cones for insulation plugs Manual Test cables (2 x red, 2 x black) Traceable certificate - input performance for reference sensor and DLC sensor Traceable certificate - input performance for sensor under- test inputs
Description
Product Highlights Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert Unique intelligent sensors for plug’n’play connection USB connector for communication Easy-to-read color VGA display with perfect overview of the actual status Intuitive, fast and user-friendly navigation Lightweight and easy to carry around New functional carrying case design New multi-hole insert kits covering all the most used sensor sizes High profile design and the well-known long lasting JOFRA quality Each Unit Includes RTC dry-block calibrator Mains power cable Traceable certificate - temperature performance Tool for insertion tubes JOFRACAL USB cable Set of rubber cones for insulation plugs Manual Test cables (2 x red, 2 x black) Traceable certificate - input performance for reference sensor and DLC sensor Traceable certificate - input performance for sensor under- test inputs

Suppliers

Company
Product
Description
Supplier Links
Reference Temp Calibrator -30C to 155C Full Model 115VAC - RTC156B115BSIXDLCR2HSCT - Transcat, Inc.
Rochester, NY, USA
Reference Temp Calibrator -30C to 155C Full Model 115VAC
RTC156B115BSIXDLCR2HSCT
Reference Temp Calibrator -30C to 155C Full Model 115VAC RTC156B115BSIXDLCR2HSCT
Product Highlights Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert Unique intelligent sensors for plug’n’play connection USB connector for communication Easy-to-read color VGA display with perfect overview of the actual status Intuitive, fast and user-friendly navigation Lightweight and easy to carry around New functional carrying case design New multi-hole insert kits covering all the most used sensor sizes High profile design and the well-known long lasting JOFRA quality Each Unit Includes RTC dry-block calibrator Mains power cable Traceable certificate - temperature performance Tool for insertion tubes JOFRACAL USB cable Set of rubber cones for insulation plugs Manual Test cables (2 x red, 2 x black) Traceable certificate - input performance for reference sensor and DLC sensor Traceable certificate - input performance for sensor under- test inputs

Product Highlights

  • Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert
  • Unique intelligent sensors for plug’n’play connection
  • USB connector for communication
  • Easy-to-read color VGA display with perfect overview of the actual status
  • Intuitive, fast and user-friendly navigation
  • Lightweight and easy to carry around
  • New functional carrying case design
  • New multi-hole insert kits covering all the most used sensor sizes
  • High profile design and the well-known long lasting JOFRA quality

Each Unit Includes

  • RTC dry-block calibrator
  • Mains power cable
  • Traceable certificate - temperature performance
  • Tool for insertion tubes
  • JOFRACAL
  • USB cable
  • Set of rubber cones for insulation plugs
  • Manual
  • Test cables (2 x red, 2 x black)
  • Traceable certificate - input performance for reference sensor and DLC sensor
  • Traceable certificate - input performance for sensor under- test inputs
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number RTC156B115BSIXDLCR2HSCT
Product Name Reference Temp Calibrator -30C to 155C Full Model 115VAC
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details